Fujian Lilliput Optoelectronics Technology Co., Ltd. 4th-Generation Multifunction Digital Oscilloscope ADS3502

Description
Superior Performance + Based on the OWON X-Vision II advanced architecture: lower noise, higher storage, faster refresh. + 100M storage depth, up to 500,000wfms/s waveform refresh rate, ensuring clear signal capture. + Vertical accuracy is 500uV/div-10 V/div, and time base range is 500 ps/div-1000s/div. + 1M- point FFT analysis ensures accurate frequency component display. Android Based,Extensive Expandability + Built-in microphone and speaker, with support for external devices like mouse and keyboard, greatly enhancing efficiency. + Enhanced file management for easier viewing, editing, and exporting. + Optional wireless module (Wi-Fi/Bluetooth) supports FTP, network printers, mobile hotspots, and more. Comprehensive Features + Integrates oscilloscope, dual-channel 50MHz AFG (optional), frequency counter, voltmeter, FFT spectrum analyzer and protocol analyzer. + Multi triggering: edgevideo,pulse width,slope,under amplitude,over amplitude, timeout, Nth edge, logic, and RS232/UART, 12C, SPI, CAN, LIN; + Waveform cloning and Bode plot functions (AFG models). + Enhanced FFT and ZOOM features provide clearer waveform display and cursor information. + Convenient measurement statistics,with measurement indicators,cursor gating,and more measurement prompts. Human-machine Interaction and Design + Ultra-thin design at just 10 cm, saving valuable workspace. + 10.1-inch touchscreen with multi-touch support for an enhanced interactive experience. + Multi-touch gestures, and customizable shortcuts for easier use.
Description
Superior Performance + Based on the OWON X-Vision II advanced architecture: lower noise, higher storage, faster refresh. + 100M storage depth, up to 500,000wfms/s waveform refresh rate, ensuring clear signal capture. + Vertical accuracy is 500uV/div-10 V/div, and time base range is 500 ps/div-1000s/div. + 1M- point FFT analysis ensures accurate frequency component display. Android Based,Extensive Expandability + Built-in microphone and speaker, with support for external devices like mouse and keyboard, greatly enhancing efficiency. + Enhanced file management for easier viewing, editing, and exporting. + Optional wireless module (Wi-Fi/Bluetooth) supports FTP, network printers, mobile hotspots, and more. Comprehensive Features + Integrates oscilloscope, dual-channel 50MHz AFG (optional), frequency counter, voltmeter, FFT spectrum analyzer and protocol analyzer. + Multi triggering: edgevideo,pulse width,slope,under amplitude,over amplitude, timeout, Nth edge, logic, and RS232/UART, 12C, SPI, CAN, LIN; + Waveform cloning and Bode plot functions (AFG models). + Enhanced FFT and ZOOM features provide clearer waveform display and cursor information. + Convenient measurement statistics,with measurement indicators,cursor gating,and more measurement prompts. Human-machine Interaction and Design + Ultra-thin design at just 10 cm, saving valuable workspace. + 10.1-inch touchscreen with multi-touch support for an enhanced interactive experience. + Multi-touch gestures, and customizable shortcuts for easier use.

Suppliers

Company
Product
Description
Supplier Links
4th-Generation Multifunction Digital Oscilloscope - ADS3502 - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Zhangzhou, Fujian, China
4th-Generation Multifunction Digital Oscilloscope
ADS3502
4th-Generation Multifunction Digital Oscilloscope ADS3502
Superior Performance + Based on the OWON X-Vision II advanced architecture: lower noise, higher storage, faster refresh. + 100M storage depth, up to 500,000wfms/s waveform refresh rate, ensuring clear signal capture. + Vertical accuracy is 500uV/div-10 V/div, and time base range is 500 ps/div-1000s/div. + 1M- point FFT analysis ensures accurate frequency component display. Android Based,Extensive Expandability + Built-in microphone and speaker, with support for external devices like mouse and keyboard, greatly enhancing efficiency. + Enhanced file management for easier viewing, editing, and exporting. + Optional wireless module (Wi-Fi/Bluetooth) supports FTP, network printers, mobile hotspots, and more. Comprehensive Features + Integrates oscilloscope, dual-channel 50MHz AFG (optional), frequency counter, voltmeter, FFT spectrum analyzer and protocol analyzer. + Multi triggering: edgevideo,pulse width,slope,under amplitude,over amplitude, timeout, Nth edge, logic, and RS232/UART, 12C, SPI, CAN, LIN; + Waveform cloning and Bode plot functions (AFG models). + Enhanced FFT and ZOOM features provide clearer waveform display and cursor information. + Convenient measurement statistics,with measurement indicators,cursor gating,and more measurement prompts. Human-machine Interaction and Design + Ultra-thin design at just 10 cm, saving valuable workspace. + 10.1-inch touchscreen with multi-touch support for an enhanced interactive experience. + Multi-touch gestures, and customizable shortcuts for easier use.

Superior Performance
+ Based on the OWON X-Vision II advanced architecture: lower noise, higher storage, faster refresh.
+ 100M storage depth, up to 500,000wfms/s waveform refresh rate, ensuring clear signal capture.
+ Vertical accuracy is 500uV/div-10 V/div, and time base range is 500 ps/div-1000s/div.
+ 1M- point FFT analysis ensures accurate frequency component display.

Android Based,Extensive Expandability
+ Built-in microphone and speaker, with support for external devices like mouse and keyboard, greatly enhancing efficiency.
+ Enhanced file management for easier viewing, editing, and exporting.
+ Optional wireless module (Wi-Fi/Bluetooth) supports FTP, network printers, mobile hotspots, and more.

Comprehensive Features
+ Integrates oscilloscope, dual-channel 50MHz AFG (optional), frequency counter, voltmeter, FFT spectrum analyzer and protocol analyzer.
+ Multi triggering: edgevideo,pulse width,slope,under amplitude,over amplitude, timeout, Nth edge, logic,
and RS232/UART, 12C, SPI, CAN, LIN;
+ Waveform cloning and Bode plot functions (AFG models).
+ Enhanced FFT and ZOOM features provide clearer waveform display and cursor information.
+ Convenient measurement statistics,with measurement indicators,cursor gating,and more measurement prompts.

Human-machine Interaction and Design
+ Ultra-thin design at just 10 cm, saving valuable workspace.
+ 10.1-inch touchscreen with multi-touch support for an enhanced interactive experience.
+ Multi-touch gestures, and customizable shortcuts for easier use.

Supplier's Site

Technical Specifications

  Fujian Lilliput Optoelectronics Technology Co., Ltd.
Product Category Oscilloscopes
Product Number ADS3502
Product Name 4th-Generation Multifunction Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscilloscopes - 2005554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
UPO7204L 2GHz 4Ch Rackmountable Digitial Oscilloscope - UPO7204L - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB@ Host x2, USB3 Host x2, USB2 x1, LAN x 2, 10MHz REF In/Out, AUX, EXT
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details