Fujian Lilliput Optoelectronics Technology Co., Ltd. Datasheets for Electrical Test Probes
Electric test probes are used to establish a connection between a circuit under test and the measuring instrument.
Electrical Test Probes: Learn more
| Product Name | Notes |
|---|---|
| • Working voltage: DC: 10KV AC(rms): 7KV Vpp:20KV(pluse) • Input impedance: 100MΩ • Bandwidth: 50MHz • Input capacitance: 3.0PF • Pure copper probe is highly durable • BNC connector is... | |
| · Differential measurement · CMRR · Floating measurement · High Resistance Isolation | |
| · Wide measuring range: 0.05A - 100A · Conversion ratio: 100mA/V | 10mA/V · Bandwidth: DC~100KHz · Jaw size: 11.8mm (MAX) · BNC connector, generally applied to many types of... | |
| OWON AC/DC Clamp Current Probe | |
| OWON AC/DC Current Probe |