Fujian Lilliput Optoelectronics Technology Co., Ltd. Datasheets for Pulse Generators

Pulse generators are electrical test equipment used to generate pulses that are injected into devices under test in order to study the behavior of these devices.
Pulse Generators: Learn more

Product Name Notes
· Advanced DDS technology, upto 10MHz frequency output · 125MS/s sample rate, and 1μHz frequency resolution · Vertical Resolution : 14 bits, and 8K arb waveform length · Comprehensive waveform...
· Max 100MHz frequency output · 500MSa/s Sample rate,Vertical resolution 1μHz · 14 bits Vertical Resolution,10Marb waveform length · Comprehensive waveform output : 6 basic waveforms, and 150 built-in arbitrary...
· Oscilloscope + multimeter + waveform generator, multifunction in one · 3.5-inch high-resolution, high-contrast color LCD display, suitable for outdoor use · 18650 lithium battery, comprehensive power consumption ≤5W, can...
· OWON 1-CH High Frequency Arbitrary Waveform Generator · Advanced DDS technology, max 150MHz frequency output · Up to 400MS/s sample rate, and 1μHz frequency resolution · Vertical Resolution :...
- Advanced DDS technology, max 60MHz frequency output - Up to 250MS/s sample rate, and 1μHz frequency resolution - Vertical Resolution : 14 bits, up to 1M arb waveform length...
- Advanced DDS technology, up to 250MHz frequency output - 1.25GS/s sampling rate, and 1 μHz frequency resolution - Up to 1M arbitrary waveform length - Vertical resolution : 14...