Fujian Lilliput Optoelectronics Technology Co., Ltd. Generation Multifunction Digital Oscilloscope ADS3000

Description
Superior Performance + Based on the OWON X-Vision II advanced architecture: lower noise, higher storage, faster refresh. + 100M storage depth, up to 500,000wfms/s waveform refresh rate, ensuring clear signal capture. + Vertical accuracy is 500uV/div-10 V/div, and time base range is 500 ps/div-1000s/div. + 1M- point FFT analysis ensures accurate frequency component display. Android Based,Extensive Expandability + Built-in microphone and speaker, with support for external devices like mouse and keyboard, greatly enhancing efficiency. + Enhanced file management for easier viewing, editing, and exporting. + Optional wireless module (Wi-Fi/Bluetooth) supports FTP, network printers, mobile hotspots, and more. Comprehensive Features + Integrates oscilloscope, dual-channel 50MHz AFG (optional), frequency counter, voltmeter, FFT spectrum analyzer and protocol analyzer. + Multi triggering: edgevideo,pulse width,slope,under amplitude,over amplitude, timeout, Nth edge, logic, and RS232/UART, 12C, SPI, CAN, LIN; + Waveform cloning and Bode plot functions (AFG models). + Enhanced FFT and ZOOM features provide clearer waveform display and cursor information. + Convenient measurement statistics,with measurement indicators,cursor gating,and more measurement prompts. Human-machine Interaction and Design + Ultra-thin design at just 10 cm, saving valuable workspace. + 10.1-inch touchscreen with multi-touch support for an enhanced interactive experience. + Multi-touch gestures, and customizable shortcuts for easier use.
Description
Superior Performance + Based on the OWON X-Vision II advanced architecture: lower noise, higher storage, faster refresh. + 100M storage depth, up to 500,000wfms/s waveform refresh rate, ensuring clear signal capture. + Vertical accuracy is 500uV/div-10 V/div, and time base range is 500 ps/div-1000s/div. + 1M- point FFT analysis ensures accurate frequency component display. Android Based,Extensive Expandability + Built-in microphone and speaker, with support for external devices like mouse and keyboard, greatly enhancing efficiency. + Enhanced file management for easier viewing, editing, and exporting. + Optional wireless module (Wi-Fi/Bluetooth) supports FTP, network printers, mobile hotspots, and more. Comprehensive Features + Integrates oscilloscope, dual-channel 50MHz AFG (optional), frequency counter, voltmeter, FFT spectrum analyzer and protocol analyzer. + Multi triggering: edgevideo,pulse width,slope,under amplitude,over amplitude, timeout, Nth edge, logic, and RS232/UART, 12C, SPI, CAN, LIN; + Waveform cloning and Bode plot functions (AFG models). + Enhanced FFT and ZOOM features provide clearer waveform display and cursor information. + Convenient measurement statistics,with measurement indicators,cursor gating,and more measurement prompts. Human-machine Interaction and Design + Ultra-thin design at just 10 cm, saving valuable workspace. + 10.1-inch touchscreen with multi-touch support for an enhanced interactive experience. + Multi-touch gestures, and customizable shortcuts for easier use.

Suppliers

Company
Product
Description
Supplier Links
Generation Multifunction Digital Oscilloscope - ADS3000 - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Zhangzhou, Fujian, China
Generation Multifunction Digital Oscilloscope
ADS3000
Generation Multifunction Digital Oscilloscope ADS3000
Superior Performance + Based on the OWON X-Vision II advanced architecture: lower noise, higher storage, faster refresh. + 100M storage depth, up to 500,000wfms/s waveform refresh rate, ensuring clear signal capture. + Vertical accuracy is 500uV/div-10 V/div, and time base range is 500 ps/div-1000s/div. + 1M- point FFT analysis ensures accurate frequency component display. Android Based,Extensive Expandability + Built-in microphone and speaker, with support for external devices like mouse and keyboard, greatly enhancing efficiency. + Enhanced file management for easier viewing, editing, and exporting. + Optional wireless module (Wi-Fi/Bluetooth) supports FTP, network printers, mobile hotspots, and more. Comprehensive Features + Integrates oscilloscope, dual-channel 50MHz AFG (optional), frequency counter, voltmeter, FFT spectrum analyzer and protocol analyzer. + Multi triggering: edgevideo,pulse width,slope,under amplitude,over amplitude, timeout, Nth edge, logic, and RS232/UART, 12C, SPI, CAN, LIN; + Waveform cloning and Bode plot functions (AFG models). + Enhanced FFT and ZOOM features provide clearer waveform display and cursor information. + Convenient measurement statistics,with measurement indicators,cursor gating,and more measurement prompts. Human-machine Interaction and Design + Ultra-thin design at just 10 cm, saving valuable workspace. + 10.1-inch touchscreen with multi-touch support for an enhanced interactive experience. + Multi-touch gestures, and customizable shortcuts for easier use.

Superior Performance
+ Based on the OWON X-Vision II advanced architecture: lower noise, higher storage, faster refresh.
+ 100M storage depth, up to 500,000wfms/s waveform refresh rate, ensuring clear signal capture.
+ Vertical accuracy is 500uV/div-10 V/div, and time base range is 500 ps/div-1000s/div.
+ 1M- point FFT analysis ensures accurate frequency component display.

Android Based,Extensive Expandability
+ Built-in microphone and speaker, with support for external devices like mouse and keyboard, greatly enhancing efficiency.
+ Enhanced file management for easier viewing, editing, and exporting.
+ Optional wireless module (Wi-Fi/Bluetooth) supports FTP, network printers, mobile hotspots, and more.

Comprehensive Features
+ Integrates oscilloscope, dual-channel 50MHz AFG (optional), frequency counter, voltmeter, FFT spectrum analyzer and protocol analyzer.
+ Multi triggering: edgevideo,pulse width,slope,under amplitude,over amplitude, timeout, Nth edge, logic,
and RS232/UART, 12C, SPI, CAN, LIN;
+ Waveform cloning and Bode plot functions (AFG models).
+ Enhanced FFT and ZOOM features provide clearer waveform display and cursor information.
+ Convenient measurement statistics,with measurement indicators,cursor gating,and more measurement prompts.

Human-machine Interaction and Design
+ Ultra-thin design at just 10 cm, saving valuable workspace.
+ 10.1-inch touchscreen with multi-touch support for an enhanced interactive experience.
+ Multi-touch gestures, and customizable shortcuts for easier use.

Supplier's Site

Technical Specifications

  Fujian Lilliput Optoelectronics Technology Co., Ltd.
Product Category Oscilloscopes
Product Number ADS3000
Product Name Generation Multifunction Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000B5-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
MSO3034X 350MHz 4Ch Mixed Signal Oscilloscope - MSO3034X - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Super Phosphor Oscilloscopes - SDS2102X Plus - Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet; BNC
View Details