Fujian Lilliput Optoelectronics Technology Co., Ltd. Datasheets for Programmable Power Supplies

Programmable power supplies are digitally controlled power sources that provide accurate and adjustable levels of voltage, current, and frequency. They include a processor, voltage/current programming circuits, current shunt, and voltage/current read-back circuits.
Programmable Power Supplies: Learn more

Product Name Notes
- 1/2 2U standard 19-inch rack- Supports wide voltage input (85V-265V) to meet the needs of different countries- High precision constant power output of 1200W - 3000W,wider output voltage/current range-...
- ODP3032 : two independent controllable channels - Output resolution : 1mV / 1mA - Low ripples / low noise : <300 μVrms / 2 mVpp - Up to 100...
- Three independent controllable channels - Output resolution : 1mV / 1mA - Low ripples / low noise - Up to 100 group timers - Multi- working mode : individual,...
- Tow independent controllable channels+Sense - Output resolution : 1mV / 1mA - Low ripples / low noise - Up to 100 group timers - Multi- working mode : individual,...
-Fanless design: Ultra-quiet and reduces the vibration noise and potential failure risks of traditional cooling fans.- Excellent heat dissipation design:Long-term operation under full load conditions ensures controlled temperature rise for...
OWP-H Series High Power DC Power Supply · 2U/3U standard embedded height · High output resolution 1mV / 0.1mA · Constant power output, and wider output voltage, current range ·