Fujian Lilliput Optoelectronics Technology Co., Ltd. Datasheets for Digital Multimeters

Digital multimeters (or multi-meters) are used to measure electrical quantities such as voltage, current, resistance, frequency, temperature, capacitance, and time period measurements.
Digital Multimeters: Learn more

Product Name Notes
· 3 5/6 bit resolution · Data Logger + Multimeter + Thermometer (Data logger function only for OW16B) · BLE 4.0 wireless transmission, more stable, less power consumption (only for...
· 3 5/6 bit resolution · Data Logger + Multimeter + Thermometer (Data logger function only for OW18B) · True RMS test supported · BLE 4.0 wireless transmission, more stable,...
· 3.7 inch (480x320) high resolution LCD · 55000 counts, DC voltage accuracy up to 0.05% · Up to 65 readings per second · True RMS AC voltage / current...
· 4 1/2 bit resolution (20000 counts) · Data Logger + Multimeter + Thermometer (only for OW18E) · True RMS test supported · BLE 4.0 wireless transmission, more stable, less...
· 4 inch (480x320) high resolution LCD · 55000 counts · Up to 65 readings per second · True RMS AC voltage / current measurement · Dual line display supported...
· 4 inch 480 x 320 pixels high resolution LCD · resolutions up to 4 1/2 digits · reading rates up to 150 readings/s · true RMS AC voltage /...
· 4 inch 480 x 320 pixels high resolution LCD · resolutions up to 5 1/2 digits · reading rates up to 150 readings/s · true RMS AC voltage /...
· function as 3 in 1 : datalogger + multimeter + temperature meter · multi-connection (more than one device) supported via mobile app · the change trend analysis accessible via...
+ AC/DC clamp meter + Recorder Function + Oscilloscope function 3 in 1.+ 20,000 count true RMS auto-ranging clamp meter.+ Oscilloscope:Capable of measuring both current and voltage waveforms simultaneously.+ Recorder...
+ Multifunctional measuring instrument: 4 1/2-digit multimeter + oscilloscope+ Automatic Waveform Measurements: Including Vmax,Vmin,Vp-p,Vavg, Vrms,and frequency.+ User-Friendly Experience: Full Key Design, Easy Operation, and Extends Device Lifespan+ Intelligent Probe Detection:...
- Auto- / manual range function - Over-range protection - Display count: 2000 - Automatic negative polarity display
- Multifunctional measuring instrument: 4 1/2-digit multimeter + oscilloscope- Automatic Waveform Measurements: Including Vmax,Vmin,Vp-p,Vavg, Vrms,and frequency.- User-Friendly Experience: Full Key Design, Easy Operation, and Extends Device Lifespan- Intelligent Probe Detection:...
OWON 4 1/2 Digits XDM1000 Series Bench-Type Digital Multimeter · 3.5 inch (480x320) high resolution LCD · 55000 counts, DC voltage accuracy up to 0.05% · Up to 65 readings...
AC/DC clamp meter + Recorder Function + Oscilloscope function 3 in 1. 20,000 count true RMS auto-ranging clamp meter. Oscilloscope:Capable of measuring both current and voltage waveforms simultaneously. Recorder Function:...
Oscilloscope + multimeter + waveform generator, multifunction in one · 3.5-inch high-resolution, high-contrast color LCD display, suitable for outdoor use · 18650 lithium battery, comprehensive power consumption ≤5W, can work...