Marki Microwave LLC Passive GaAs MMIC 18 GHz Highpass Filter MFHP-00034CSP1

Description
The MFHP-00034CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00034CSP1 features a 18 GHz 3 dBc cutoff and 19 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00034CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.
Request a Quote Datasheet
Description
The MFHP-00034CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00034CSP1 features a 18 GHz 3 dBc cutoff and 19 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00034CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 18 GHz Highpass Filter - MFHP-00034CSP1 - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 18 GHz Highpass Filter
MFHP-00034CSP1
Passive GaAs MMIC 18 GHz Highpass Filter MFHP-00034CSP1
The MFHP-00034CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00034CSP1 features a 18 GHz 3 dBc cutoff and 19 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00034CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.

The MFHP-00034CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00034CSP1 features a 18 GHz 3 dBc cutoff and 19 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00034CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFHP-00034CSP1
Product Name Passive GaAs MMIC 18 GHz Highpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

FLP-1250, 12.5GHz Lowpass Filter - FLP-1250 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 12500 to ? MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 6.9 - 14.7 GHz Bandpass Filter - MFBP-00144CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 6900 to 14700 MHz
View Details
FB-2250, 22.5GHz Bandpass Filter (K-Band) - FB-2250 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 22500 to ? MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 20.8 GHz Lowpass Filter - MFLP-00034CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to ? MHz
View Details