Marki Microwave LLC Passive GaAs MMIC 23.4 GHz Highpass Filter MFHP-00011CSP1

Description
The MFHP-00011CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00011CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.
Request a Quote Datasheet
Description
The MFHP-00011CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00011CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 23.4 GHz Highpass Filter - MFHP-00011CSP1 - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 23.4 GHz Highpass Filter
MFHP-00011CSP1
Passive GaAs MMIC 23.4 GHz Highpass Filter MFHP-00011CSP1
The MFHP-00011CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00011CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.

The MFHP-00011CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00011CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFHP-00011CSP1
Product Name Passive GaAs MMIC 23.4 GHz Highpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

MFHP-00004PSM, Passive GaAs MMIC 6 GHz Highpass Filter - MFHP-00004PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 6000 MHz
View Details
FB-0785SM, 7.85 Surface Mount Bandpass Filter - FB-0785SM - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 7250 to 8450 MHz
Package Type Surface Mount
View Details
Passive Glass 1.4 - 2.0 GHz Surface Mount Bandpass Filter - MFBP-00162GSM1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to 30000 MHz
View Details
MFBC-00011PSM, Passive GaAs MMIC 16.15 - 20.70 GHz Bandpass Filter - MFBC-00011PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 16150 to 20700 MHz
View Details