Marki Microwave LLC Passive GaAs MMIC 2.0 GHz Highpass Filter MFHP-00025CSP1

Description
The MFHP-00025CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00025CSP1 features a 2.0 GHz 3 dBc cutoff and 20 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00025CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.
Request a Quote Datasheet
Description
The MFHP-00025CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00025CSP1 features a 2.0 GHz 3 dBc cutoff and 20 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00025CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 2.0 GHz Highpass Filter - MFHP-00025CSP1 - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 2.0 GHz Highpass Filter
MFHP-00025CSP1
Passive GaAs MMIC 2.0 GHz Highpass Filter MFHP-00025CSP1
The MFHP-00025CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00025CSP1 features a 2.0 GHz 3 dBc cutoff and 20 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00025CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.

The MFHP-00025CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00025CSP1 features a 2.0 GHz 3 dBc cutoff and 20 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00025CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFHP-00025CSP1
Product Name Passive GaAs MMIC 2.0 GHz Highpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 30.8 - 36.1 GHz Bandpass Filter - MFBP-00072CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 30800 to 36100 MHz
View Details
Passive GaAs MMIC 27.5 - 29.9 GHz Bandpass Filter - MFBP-00062CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 27500 to 29860 MHz
View Details
Passive GaAs MMIC 11.1 - 17.5 GHz Bandpass Filter - MFBP-00138CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 11060 to 17490 MHz
View Details
Passive GaAs MMIC 5.5 GHz Highpass Filter - MFHP-00014PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 5460 to 40000 MHz
View Details