Materion Corporation Plated Flanges

Description
Zentrix offers flanges plated with Ni:Co + Au for use in RF packages. The flange material can be pure Cu, Mo or W, or the composites CuW, CuMo, Cu-CuMo-Cu lamination (CPC), or Cu-Mo-Cu lamination (CMC). Like all of Zentrix's Ni: Co + Au electroplated finishes, these flanges are compatible with AuSi eutectic die attach. Plated flanges are used for wide variety of applications, including: Substrates for gold-plated BeO pill packages. The BeO can be soldered to the plated flange with AuSn solder (also available from Williams). Substrates for discrete ringframes that are epoxied onto the flange. The ringframes can be made of liquid crystal polymer (LCP), alumina, or some other dielectric. Substrates for circuit boards with cut-outs. The circuit can be formed on FR-4 , TeflonTM or some other PC board material. The chip is soldered directly onto the flange and is surrounded by the circuit board. Zentrix's proprietary plating process produces flange surfaces that are free of pits, scratches or other defects that would prevent a good die attach. Scratch-free surfaces are especially important for flanges with outer surfaces made of copper, which is a soft metal.
Description
Zentrix offers flanges plated with Ni:Co + Au for use in RF packages. The flange material can be pure Cu, Mo or W, or the composites CuW, CuMo, Cu-CuMo-Cu lamination (CPC), or Cu-Mo-Cu lamination (CMC). Like all of Zentrix's Ni: Co + Au electroplated finishes, these flanges are compatible with AuSi eutectic die attach. Plated flanges are used for wide variety of applications, including: Substrates for gold-plated BeO pill packages. The BeO can be soldered to the plated flange with AuSn solder (also available from Williams). Substrates for discrete ringframes that are epoxied onto the flange. The ringframes can be made of liquid crystal polymer (LCP), alumina, or some other dielectric. Substrates for circuit boards with cut-outs. The circuit can be formed on FR-4 , TeflonTM or some other PC board material. The chip is soldered directly onto the flange and is surrounded by the circuit board. Zentrix's proprietary plating process produces flange surfaces that are free of pits, scratches or other defects that would prevent a good die attach. Scratch-free surfaces are especially important for flanges with outer surfaces made of copper, which is a soft metal.

Suppliers

Company
Product
Description
Supplier Links
Mayfield Heights, OH, USA
Plated Flanges
Plated Flanges
Zentrix offers flanges plated with Ni:Co + Au for use in RF packages. The flange material can be pure Cu, Mo or W, or the composites CuW, CuMo, Cu-CuMo-Cu lamination (CPC), or Cu-Mo-Cu lamination (CMC). Like all of Zentrix's Ni: Co + Au electroplated finishes, these flanges are compatible with AuSi eutectic die attach. Plated flanges are used for wide variety of applications, including: Substrates for gold-plated BeO pill packages. The BeO can be soldered to the plated flange with AuSn solder (also available from Williams). Substrates for discrete ringframes that are epoxied onto the flange. The ringframes can be made of liquid crystal polymer (LCP), alumina, or some other dielectric. Substrates for circuit boards with cut-outs. The circuit can be formed on FR-4 , TeflonTM or some other PC board material. The chip is soldered directly onto the flange and is surrounded by the circuit board. Zentrix's proprietary plating process produces flange surfaces that are free of pits, scratches or other defects that would prevent a good die attach. Scratch-free surfaces are especially important for flanges with outer surfaces made of copper, which is a soft metal.

Zentrix offers flanges plated with Ni:Co + Au for use in RF packages. The flange material can be pure Cu, Mo or W, or the composites CuW, CuMo, Cu-CuMo-Cu lamination (CPC), or Cu-Mo-Cu lamination (CMC). Like all of Zentrix's Ni: Co + Au electroplated finishes, these flanges are compatible with AuSi eutectic die attach. Plated flanges are used for wide variety of applications, including:

  • Substrates for gold-plated BeO pill packages. The BeO can be soldered to the plated flange with AuSn solder (also available from Williams).
  • Substrates for discrete ringframes that are epoxied onto the flange. The ringframes can be made of liquid crystal polymer (LCP), alumina, or some other dielectric.
  • Substrates for circuit boards with cut-outs. The circuit can be formed on FR-4 , TeflonTM or some other PC board material. The chip is soldered directly onto the flange and is surrounded by the circuit board.

Zentrix's proprietary plating process produces flange surfaces that are free of pits, scratches or other defects that would prevent a good die attach. Scratch-free surfaces are especially important for flanges with outer surfaces made of copper, which is a soft metal.

Supplier's Site

Technical Specifications

  Materion Corporation
Product Category Metal Shapes and Stock
Product Name Plated Flanges
Type Aluminum; Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Metal Bars & Metal Rods - 7703611 - RS Components, Ltd.
Specs
Shape / Form Bar Stock
Specifications 316
Width / OD 0.6299 inch (16 mm)
View Details
SU006-1/2 Carbon-coated Copper Foil - Product-SU006 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
View Details
Resistance Alloy - MANGANIN® - Isabellenhutte USA
Specs
Type Magnesium; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Annealed; Enameled
View Details
Custom Roll Formed Rings -  - MP Metal Products
Specs
Shape / Form Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details