Linx Technologies Datasheets for Chip Antennas

Chip antennas are semiconductor ICs used to collect or radiate electromagnetic waves.
Chip Antennas: Learn more

Product Name Notes
CHP Series Ceramic Chip Antennas Embedded Quarter-Wave Chips The tiny CHP Series is available at 868MHz, 916MHz or 2.45GHz. Its small size and surface-mount package make it easy to hide...
SP Series “Splatch” Antennas Embedded Quarter-Wave Chips The embedded SP Series “Splatch” is great for remote controls, pagers and other compact devices. It’s available at 315MHz, 403MHz, 418MHz, 433MHz, 458MHz,...
Product Description The CER Series LTE ceramic chip antenna is a compact, high efficiency antenna designed to be easily integrated into wireless telecommunication devices. Operating in all common 4G/3G/2G LTE...
The JJB-HT Series features a compact, reflow-compatible package that is suitable for direct board installation inside a product case. It’s available at 868MHz and 916MHz. A through-hole lead lets you...
The MicroSplatch™ embedded antenna is perfect for remote controls, pagers and compact data transmission devices. It is available in the 403MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.4GHz bands. The antenna's...