Linx Technologies 2.45GHz Ultra-Compact Chip Antenna (Bulk) ANT-2.45-CHP-B

Description
CHP Series Ceramic Chip Antennas Embedded Quarter-Wave Chips The tiny CHP Series is available at 868MHz, 916MHz or 2.45GHz. Its small size and surface-mount package make it easy to hide inside a product case. Ceramic construction lets the antenna withstand reflow oven temperatures up to 260°C. Versatile: wide bandwidth at 2.45GHz is suitable for Bluetooth, 802.11, ZigBee and other RF standards Unobtrusive: tiny package is easy to hide inside a product case Reflow compatible: withstands oven temperatures up to 260°C
Datasheet
Description
CHP Series Ceramic Chip Antennas Embedded Quarter-Wave Chips The tiny CHP Series is available at 868MHz, 916MHz or 2.45GHz. Its small size and surface-mount package make it easy to hide inside a product case. Ceramic construction lets the antenna withstand reflow oven temperatures up to 260°C. Versatile: wide bandwidth at 2.45GHz is suitable for Bluetooth, 802.11, ZigBee and other RF standards Unobtrusive: tiny package is easy to hide inside a product case Reflow compatible: withstands oven temperatures up to 260°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.45GHz Ultra-Compact Chip Antenna (Bulk) - ANT-2.45-CHP-B - Linx Technologies
Merlin, OR, USA
2.45GHz Ultra-Compact Chip Antenna (Bulk)
ANT-2.45-CHP-B
2.45GHz Ultra-Compact Chip Antenna (Bulk) ANT-2.45-CHP-B
CHP Series Ceramic Chip Antennas Embedded Quarter-Wave Chips The tiny CHP Series is available at 868MHz, 916MHz or 2.45GHz. Its small size and surface-mount package make it easy to hide inside a product case. Ceramic construction lets the antenna withstand reflow oven temperatures up to 260°C. Versatile: wide bandwidth at 2.45GHz is suitable for Bluetooth, 802.11, ZigBee and other RF standards Unobtrusive: tiny package is easy to hide inside a product case Reflow compatible: withstands oven temperatures up to 260°C

CHP Series Ceramic Chip Antennas

Embedded Quarter-Wave Chips

The tiny CHP Series is available at 868MHz, 916MHz or 2.45GHz. Its small size and surface-mount package make it easy to hide inside a product case. Ceramic construction lets the antenna withstand reflow oven temperatures up to 260°C.

  • Versatile: wide bandwidth at 2.45GHz is suitable for Bluetooth, 802.11, ZigBee and other RF standards
  • Unobtrusive: tiny package is easy to hide inside a product case
  • Reflow compatible: withstands oven temperatures up to 260°C
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 2.45GHz Chip Ant.

Antennas 2.45GHz Chip Ant.

Buy Now Datasheet

Technical Specifications

  Linx Technologies VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number ANT-2.45-CHP-B ANT-2.45-CHP-B
Product Name 2.45GHz Ultra-Compact Chip Antenna (Bulk) Antennas
Applications Telemetry; Compact Portable Devices, Industrial Process Monitoring
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2450.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 2675056 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.9 dB
Connectors MHF4L
View Details
Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers