Linx Technologies 916MHz SP Series Antenna ANT-916-SP

Description
SP Series “Splatch” Antennas Embedded Quarter-Wave Chips The embedded SP Series “Splatch” is great for remote controls, pagers and other compact devices. It’s available at 315MHz, 403MHz, 418MHz, 433MHz, 458MHz, 868MHz and 916MHz. The antenna’s affordable price and reflow-compatible package make it an excellent choice for cost-sensitive applications. Compact: fits inside remote controls, pagers and other handheld devices Affordable: priced for cost-sensitive applications Reflow compatible: withstands oven temperatures up to 260°C
Request a Quote Datasheet
Description
SP Series “Splatch” Antennas Embedded Quarter-Wave Chips The embedded SP Series “Splatch” is great for remote controls, pagers and other compact devices. It’s available at 315MHz, 403MHz, 418MHz, 433MHz, 458MHz, 868MHz and 916MHz. The antenna’s affordable price and reflow-compatible package make it an excellent choice for cost-sensitive applications. Compact: fits inside remote controls, pagers and other handheld devices Affordable: priced for cost-sensitive applications Reflow compatible: withstands oven temperatures up to 260°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
916MHz SP Series Antenna - ANT-916-SP - Linx Technologies
Merlin, OR, USA
916MHz SP Series Antenna
ANT-916-SP
916MHz SP Series Antenna ANT-916-SP
SP Series “Splatch” Antennas Embedded Quarter-Wave Chips The embedded SP Series “Splatch” is great for remote controls, pagers and other compact devices. It’s available at 315MHz, 403MHz, 418MHz, 433MHz, 458MHz, 868MHz and 916MHz. The antenna’s affordable price and reflow-compatible package make it an excellent choice for cost-sensitive applications. Compact: fits inside remote controls, pagers and other handheld devices Affordable: priced for cost-sensitive applications Reflow compatible: withstands oven temperatures up to 260°C

SP Series “Splatch” Antennas

Embedded Quarter-Wave Chips

The embedded SP Series “Splatch” is great for remote controls, pagers and other compact devices. It’s available at 315MHz, 403MHz, 418MHz, 433MHz, 458MHz, 868MHz and 916MHz. The antenna’s affordable price and reflow-compatible package make it an excellent choice for cost-sensitive applications.

  • Compact: fits inside remote controls, pagers and other handheld devices
  • Affordable: priced for cost-sensitive applications
  • Reflow compatible: withstands oven temperatures up to 260°C
Supplier's Site Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
ANT-916-SP
RF/IF and RFID - RF Antennas ANT-916-SP
Win Source Part Number: 1041609-ANT-916-SP Category: RF/IF and RFID>RF Antennas Series: Splatch® Termination: Solder Package: Tube Applications: ISM, LoRa, Sensor Networks, SigFox Standard Package: 20 Mounting: SMD (SMT) Frequency Range: 900MHz ~ 930MHz Height (Max): 0.059" (1.50mm) Frequency Group: UHF (300MHz ~ 1GHz) Frequency (Center/Band): 915MHz Antenna Type: Chip Number of Bands: 1 VSWR: 1.9 Gain: 1.4dBi RF Family/Standard: General ISM Alternative Parts (Cross-Reference): ANT-916-USP; ANT-916-CHP-T; W3112A; W3012; W3113; ANT-868-SPANT 916 SP; ANT916SP; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.4040 Mfr: Linx Technologies Inc. Other Names: ANT-916-SP_,ANT916SP ,Q9220103A,ANT-916-S P_-ND Base Product Number: ANT-916

Win Source Part Number: 1041609-ANT-916-SP
Category: RF/IF and RFID>RF Antennas
Series: Splatch®
Termination: Solder
Package: Tube
Applications: ISM, LoRa, Sensor Networks, SigFox
Standard Package: 20
Mounting: SMD (SMT)
Frequency Range: 900MHz ~ 930MHz
Height (Max): 0.059" (1.50mm)
Frequency Group: UHF (300MHz ~ 1GHz)
Frequency (Center/Band): 915MHz
Antenna Type: Chip
Number of Bands: 1
VSWR: 1.9
Gain: 1.4dBi
RF Family/Standard: General ISM
Alternative Parts (Cross-Reference): ANT-916-USP; ANT-916-CHP-T; W3112A; W3012; W3113; ANT-868-SPANT 916 SP; ANT916SP;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.10.4040
Mfr: Linx Technologies Inc.
Other Names: ANT-916-SP_,ANT916SP,Q9220103A,ANT-916-SP_-ND
Base Product Number: ANT-916

Buy Now Datasheet
SMD 916MHz Rf Antenna - 875-ANT-916-SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 916MHz Rf Antenna
875-ANT-916-SP
SMD 916MHz Rf Antenna 875-ANT-916-SP
Antennas SMD Planar Ant. 916MHz Product overview: ANT-916-SP from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 916MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 916MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-SP can be used for catalog matching and distributor lookup.

Antennas SMD Planar Ant. 916MHz Product overview: ANT-916-SP from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 916MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 916MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT-916-SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-916-SP
RF Antennas ANT-916-SP
915MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 900MHz ~ 930MHz 1.4dBi Solder Surface Mount

915MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 900MHz ~ 930MHz 1.4dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
ANT-916-SP
Antennas ANT-916-SP
Antennas SMD Planar Ant. 916MHz

Antennas SMD Planar Ant. 916MHz

Buy Now Datasheet

Technical Specifications

  Linx Technologies Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number ANT-916-SP ANT-916-SP 875-ANT-916-SP ANT-916-SP ANT-916-SP
Product Name 916MHz SP Series Antenna RF/IF and RFID - RF Antennas SMD 916MHz Rf Antenna RF Antennas Antennas
Applications Compact Portable Devices RF Testing ISM, LoRa, Sensor Networks, SigFox
Primary Frequency Range 900.0 to 930.0 MHz
VSWR 1.9 :1
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-536 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
4G LTE 14dBi MIMO Outdoor Patch Panel With RG58 White (L-10CM) Cable + N Female St. Connector - ET-LT14MOP-2WL10C-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers