Linx Technologies 916MHz Ultra-Compact Chip Antenna (Tape and Reel) ANT-916-CHP-T

Description
CHP Series Ceramic Chip Antennas Embedded Quarter-Wave Chips The tiny CHP Series is available at 868MHz, 916MHz or 2.45GHz. Its small size and surface-mount package make it easy to hide inside a product case. Ceramic construction lets the antenna withstand reflow oven temperatures up to 260°C. Versatile: wide bandwidth at 2.45GHz is suitable for Bluetooth, 802.11, ZigBee and other RF standards Unobtrusive: tiny package is easy to hide inside a product case Reflow compatible: withstands oven temperatures up to 260°C
Request a Quote
Description
CHP Series Ceramic Chip Antennas Embedded Quarter-Wave Chips The tiny CHP Series is available at 868MHz, 916MHz or 2.45GHz. Its small size and surface-mount package make it easy to hide inside a product case. Ceramic construction lets the antenna withstand reflow oven temperatures up to 260°C. Versatile: wide bandwidth at 2.45GHz is suitable for Bluetooth, 802.11, ZigBee and other RF standards Unobtrusive: tiny package is easy to hide inside a product case Reflow compatible: withstands oven temperatures up to 260°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ANT-916-CHP-T is a chip antenna designed for single-band applications, specifically optimized for LPWAN and LoRaWAN wireless communication. It features an omnidirectional radiation pattern and is intended for internal or embedded mounting via surface mount soldering. The antenna operates within a frequency range of 902 to 930 MHz, with a nominal frequency of 915 MHz, and offers a peak gain of less than 3 dBi. With a maximum Voltage Standing Wave Ratio (VSWR) of less than 2.1:1 and an impedance of 50 Ω, the ANT-916-CHP-T is suitable for various wireless applications, including Wi-Fi. The compact dimensions of the antenna are 16 mm in width, 3 mm in length, and 1.7 mm in height, with a weight of 0.17 g. The product complies with EU RoHS directives, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The ANT-916-CHP-T is a chip antenna designed for single-band applications, specifically optimized for LPWAN and LoRaWAN wireless communication. It features an omnidirectional radiation pattern and is intended for internal or embedded mounting via surface mount soldering. The antenna operates within a frequency range of 902 to 930 MHz, with a nominal frequency of 915 MHz, and offers a peak gain of less than 3 dBi. With a maximum Voltage Standing Wave Ratio (VSWR) of less than 2.1:1 and an impedance of 50 Ω, the ANT-916-CHP-T is suitable for various wireless applications, including Wi-Fi. The compact dimensions of the antenna are 16 mm in width, 3 mm in length, and 1.7 mm in height, with a weight of 0.17 g. The product complies with EU RoHS directives, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
916MHz Ultra-Compact Chip Antenna (Tape and Reel) - ANT-916-CHP-T - Linx Technologies
Merlin, OR, USA
916MHz Ultra-Compact Chip Antenna (Tape and Reel)
ANT-916-CHP-T
916MHz Ultra-Compact Chip Antenna (Tape and Reel) ANT-916-CHP-T
CHP Series Ceramic Chip Antennas Embedded Quarter-Wave Chips The tiny CHP Series is available at 868MHz, 916MHz or 2.45GHz. Its small size and surface-mount package make it easy to hide inside a product case. Ceramic construction lets the antenna withstand reflow oven temperatures up to 260°C. Versatile: wide bandwidth at 2.45GHz is suitable for Bluetooth, 802.11, ZigBee and other RF standards Unobtrusive: tiny package is easy to hide inside a product case Reflow compatible: withstands oven temperatures up to 260°C

CHP Series Ceramic Chip Antennas

Embedded Quarter-Wave Chips

The tiny CHP Series is available at 868MHz, 916MHz or 2.45GHz. Its small size and surface-mount package make it easy to hide inside a product case. Ceramic construction lets the antenna withstand reflow oven temperatures up to 260°C.

  • Versatile: wide bandwidth at 2.45GHz is suitable for Bluetooth, 802.11, ZigBee and other RF standards
  • Unobtrusive: tiny package is easy to hide inside a product case
  • Reflow compatible: withstands oven temperatures up to 260°C
Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Antennas - ANT-916-CHP-T
ANT-916-CHP-T
RF Antennas - ANT-916-CHP-T ANT-916-CHP-T
Manufacturer: Linx Technologies Inc. Win Source Part Number: 911430-ANT-916-CHP-T Series: CHP Features: 915MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 911MHz ~ 921MHz 0.5dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: ANT-916 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8529.10.4040 Other Part Number: ANT-916-CHP-TTR, ANT-916-CHPDKR, ANT-916-CHP-TDKR, ANT-916-CHP-TCT, ANT-916-CHPCT-ND, ANT-916-CHPTR-ND, ANT916CHPT, ANT-916-CHP, ANT-916-CHPCT, ANT-916-CHPDKR-ND, ANT-916-CHPTR

Manufacturer: Linx Technologies Inc.
Win Source Part Number: 911430-ANT-916-CHP-T
Series: CHP
Features: 915MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 911MHz ~ 921MHz 0.5dBi Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: ANT-916
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8529.10.4040
Other Part Number: ANT-916-CHP-TTR, ANT-916-CHPDKR, ANT-916-CHP-TDKR, ANT-916-CHP-TCT, ANT-916-CHPCT-ND, ANT-916-CHPTR-ND, ANT916CHPT, ANT-916-CHP, ANT-916-CHPCT, ANT-916-CHPDKR-ND, ANT-916-CHPTR

Buy Now Datasheet
916MHz Rf Antenna - 875-ANT-916-CHP-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
916MHz Rf Antenna
875-ANT-916-CHP-T
916MHz Rf Antenna 875-ANT-916-CHP-T
Antennas 916MHz Chip Ant. Product overview: ANT-916-CHP-T from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 916MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-CHP-T can be used for catalog matching and distributor lookup.

Antennas 916MHz Chip Ant. Product overview: ANT-916-CHP-T from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 916MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-CHP-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 916MHz Chip Ant.

Antennas 916MHz Chip Ant.

Buy Now Datasheet
RF Antennas - ANT-916-CHP-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-916-CHP-T
RF Antennas ANT-916-CHP-T
915MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 911MHz ~ 921MHz 0.5dBi Solder Surface Mount

915MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 911MHz ~ 921MHz 0.5dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number ANT-916-CHP-T ANT-916-CHP-T 875-ANT-916-CHP-T ANT-916-CHP-T ANT-916-CHP-T
Product Name 916MHz Ultra-Compact Chip Antenna (Tape and Reel) RF Antennas - ANT-916-CHP-T 916MHz Rf Antenna Antennas RF Antennas
Applications Telemetry; Compact Portable Devices, Industrial Process Monitoring RF Testing ISM, LoRa, Sensor Networks, SigFox
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 916.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-580 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-GSFPC-5L10CP5-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 3 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details