Linx Technologies 418MHz SP Series Antenna ANT-418-SP

Description
SP Series “Splatch” Antennas Embedded Quarter-Wave Chips The embedded SP Series “Splatch” is great for remote controls, pagers and other compact devices. It’s available at 315MHz, 403MHz, 418MHz, 433MHz, 458MHz, 868MHz and 916MHz. The antenna’s affordable price and reflow-compatible package make it an excellent choice for cost-sensitive applications. Compact: fits inside remote controls, pagers and other handheld devices Affordable: priced for cost-sensitive applications Reflow compatible: withstands oven temperatures up to 260°C
Request a Quote Datasheet
Description
SP Series “Splatch” Antennas Embedded Quarter-Wave Chips The embedded SP Series “Splatch” is great for remote controls, pagers and other compact devices. It’s available at 315MHz, 403MHz, 418MHz, 433MHz, 458MHz, 868MHz and 916MHz. The antenna’s affordable price and reflow-compatible package make it an excellent choice for cost-sensitive applications. Compact: fits inside remote controls, pagers and other handheld devices Affordable: priced for cost-sensitive applications Reflow compatible: withstands oven temperatures up to 260°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
418MHz SP Series Antenna - ANT-418-SP - Linx Technologies
Merlin, OR, USA
418MHz SP Series Antenna
ANT-418-SP
418MHz SP Series Antenna ANT-418-SP
SP Series “Splatch” Antennas Embedded Quarter-Wave Chips The embedded SP Series “Splatch” is great for remote controls, pagers and other compact devices. It’s available at 315MHz, 403MHz, 418MHz, 433MHz, 458MHz, 868MHz and 916MHz. The antenna’s affordable price and reflow-compatible package make it an excellent choice for cost-sensitive applications. Compact: fits inside remote controls, pagers and other handheld devices Affordable: priced for cost-sensitive applications Reflow compatible: withstands oven temperatures up to 260°C

SP Series “Splatch” Antennas

Embedded Quarter-Wave Chips

The embedded SP Series “Splatch” is great for remote controls, pagers and other compact devices. It’s available at 315MHz, 403MHz, 418MHz, 433MHz, 458MHz, 868MHz and 916MHz. The antenna’s affordable price and reflow-compatible package make it an excellent choice for cost-sensitive applications.

  • Compact: fits inside remote controls, pagers and other handheld devices
  • Affordable: priced for cost-sensitive applications
  • Reflow compatible: withstands oven temperatures up to 260°C
Supplier's Site Datasheet
SMD 418MHz Rf Antenna - 875-ANT-418-SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 418MHz Rf Antenna
875-ANT-418-SP
SMD 418MHz Rf Antenna 875-ANT-418-SP
Antennas SMD Planar Ant. 418MHz Product overview: ANT-418-SP from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 418MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 418MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-418-SP can be used for catalog matching and distributor lookup.

Antennas SMD Planar Ant. 418MHz Product overview: ANT-418-SP from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 418MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 418MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-418-SP can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
RF Antennas - ANT-418-SP
ANT-418-SP
RF Antennas - ANT-418-SP ANT-418-SP
Manufacturer: Linx Technologies Inc. Win Source Part Number: 768532-ANT-418-SP Series: Splatch Packaging: Tube Termination: Solder Mounting: SMD Frequency Range: 415MHz ~ 423MHz Frequency Group: UHF (300 MHz ~ 1 GHz) Frequency (Center/Band): 418MHz Antenna Type: Chip Number of Bands: 1 VSWR: 1.9 Gain: -8dBi Family Name: ANT-418-SP Categories: RF/IF and RFID Height (Maximum): 0.059" (1.50mm) Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Linx Technologies Inc.
Win Source Part Number: 768532-ANT-418-SP
Series: Splatch
Packaging: Tube
Termination: Solder
Mounting: SMD
Frequency Range: 415MHz ~ 423MHz
Frequency Group: UHF (300 MHz ~ 1 GHz)
Frequency (Center/Band): 418MHz
Antenna Type: Chip
Number of Bands: 1
VSWR: 1.9
Gain: -8dBi
Family Name: ANT-418-SP
Categories: RF/IF and RFID
Height (Maximum): 0.059" (1.50mm)
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Antennas - ANT-418-SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-418-SP
RF Antennas ANT-418-SP
418MHz Alarms, ISM, Remote Control, Security Systems Chip RF Antenna 414MHz ~ 422MHz -8dBi Solder Surface Mount

418MHz Alarms, ISM, Remote Control, Security Systems Chip RF Antenna 414MHz ~ 422MHz -8dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
ANT-418-SP
Antennas ANT-418-SP
Antennas SMD Planar Ant. 418MHz

Antennas SMD Planar Ant. 418MHz

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number ANT-418-SP 875-ANT-418-SP ANT-418-SP ANT-418-SP ANT-418-SP
Product Name 418MHz SP Series Antenna SMD 418MHz Rf Antenna RF Antennas - ANT-418-SP RF Antennas Antennas
Applications Compact Portable Devices RF Testing Alarms, ISM, Remote Control, Security Systems
Primary Frequency Range 415.0 to 423.0 MHz
VSWR 1.9 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - ANT-2216M-G2E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details