Linx Technologies µSP Series “MicroSplatch” Antennas ANT-2.4-uSP

Description
The MicroSplatch™ embedded antenna is perfect for remote controls, pagers and compact data transmission devices. It is available in the 403MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.4GHz bands. The antenna's affordable price and reflow-compatible package makes it an excellent choice for cost-sensitive applications. Compact: fits inside remote controls, pagers and other handheld devices Affordable: priced for cost-sensitive applications Reflow compatible: withstands oven temperatures up to 260°C
Datasheet
Description
The MicroSplatch™ embedded antenna is perfect for remote controls, pagers and compact data transmission devices. It is available in the 403MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.4GHz bands. The antenna's affordable price and reflow-compatible package makes it an excellent choice for cost-sensitive applications. Compact: fits inside remote controls, pagers and other handheld devices Affordable: priced for cost-sensitive applications Reflow compatible: withstands oven temperatures up to 260°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
µSP Series “MicroSplatch” Antennas - ANT-2.4-uSP - Linx Technologies
Merlin, OR, USA
µSP Series “MicroSplatch” Antennas
ANT-2.4-uSP
µSP Series “MicroSplatch” Antennas ANT-2.4-uSP
The MicroSplatch™ embedded antenna is perfect for remote controls, pagers and compact data transmission devices. It is available in the 403MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.4GHz bands. The antenna's affordable price and reflow-compatible package makes it an excellent choice for cost-sensitive applications. Compact: fits inside remote controls, pagers and other handheld devices Affordable: priced for cost-sensitive applications Reflow compatible: withstands oven temperatures up to 260°C

The MicroSplatch™ embedded antenna is perfect for remote controls, pagers and compact data transmission devices. It is available in the 403MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.4GHz bands. The antenna's affordable price and reflow-compatible package makes it an excellent choice for cost-sensitive applications.

  • Compact: fits inside remote controls, pagers and other handheld devices
  • Affordable: priced for cost-sensitive applications
  • Reflow compatible: withstands oven temperatures up to 260°C
Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category Antennas
Product Number ANT-2.4-uSP
Product Name µSP Series “MicroSplatch” Antennas
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 3619-AS-ANT3B-OEMSUR-L1L2L5-02SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
Antennas - 2-2363696-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, UMTS, IoT, GSM, GSM 900, Cellular, GSM 1800, CDMA 1900, CDMA 850, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details