Linx Technologies Datasheets for RF Modules

RF modules are partially finished circuits that can be incorporated into larger designs.
RF Modules: Learn more

Product Name Notes
ES Series RF Transmitter and Receiver Modules Transmitters and Receivers for Analog or Digital Data Send or receive digital and analog data including audio with ES Series RF transmitter and...
LC Series RF Transmitter Module Low Cost Transmitter for Digital Data Send digital data, control or command information on a tight budget with the LC Series RF transmitter module. Use...
LR Series RF Transmitter and Receiver Modules Longer Range Transmitters and Receivers for Digital Data Send or receive digital data, control or command information with LR Series transmitter and receiver...
LT Series RF Transceiver Module Longer Range Transceiver for Digital Data Send and receive digital data, control or command information with the LT Series transceiver module. Use it with another...
QS Series USB Interface Module Connect your device to a USB port with the QS Series USB interface module. Use it to set up communication between a PC and a...
GPS Receiver for Positioning, Tracking and Navigation The FM Series GPS receiver module is a self-contained high-performance Global Positioning System receiver designed for navigation, tracking and positioning applications. Based on...
High Power Wireless UART RF Transceiver Module The 250 Series RF transceiver module is designed for reliable bi-directional transfer of digital data over distances of up to 4 miles (6.4km,...
SiRF-IV GPS Receiver for Positioning, Tracking and Navigation The F4 Series GPS receiver module is a self-contained high-performance GPS receiver. Based on the SiRFstar IV chipset, it provides exceptional sensitivity,...
SiRF-IV GPS Receiver for Positioning, Tracking and Navigation The R4 Series GPS receiver module is a self-contained high-performance GPS receiver ideal for the engineer looking for an easy way to...
Transceiver for Wireless Data Transfer The NT Series is an FM transceiver module family that is designed for bi-directional wireless data transfer. The 868MHz version is suitable for European operation...
Wireless UART RF Transceiver Module The 25 Series RF transceiver module is designed for reliable bi-directional transfer of digital data over distances of up to 1 mile (1.6km) line of...
Long Range RF Transceiver Modules The LT Series transceiver is ideally suited to a diverse range of consumer and industrial applications that require reliable, low-cost, bi-directional communication. It operates in...
Long Range Wireless Communication Modules The LR Series is ideal for the wireless transfer of serial data, control, or command information in the favorable 260-470MHz band. The receiver's advanced synthesized...
At below $10 in volume, the Hummingbird platform is the lowest cost complete wideband transceiver with microcontroller module on the market today. The HumDT™ is built on this platform and...
At below $9 in volume, the Hummingbird platform is the lowest cost complete wideband transceiver with microcontroller module on the market today. The HumRC™ is built on this platform and...
The Amplified HumPRO™ Series Long Range RF Transceiver Module is the easiest-to-implement solution for simple long range wireless connections. Unlike other pre-certified modules, it has a best-in-class real-world range of...
The DP1203 Series is a radio-only RF transceiver module. It is designed for the wireless transmission of digital data at data rates of up to 152.3kbps. Operating in the 433,...
The DTS and EUR Series combine a low power 868MHz or 900 MHz wireless transceiver with a powerful multipoint-to-multip oint protocol controller to form a complete wireless communication solution capable...
The HumPRCTM Series Remote Control Transceiver System is a complete wireless remote control system. It supports both 8-button remote control and mixed remote control/data networks. In addition to modules, a...
The HumPRO™ Series is a Frequency Hopping Spread Spectrum (FHSS) transceiver designed for the reliable transfer of digital data. It has a very fast lock time (<60ms typ) so that...
The RM Series GPS receiver module is a self-contained high-performance Global Positioning System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can simultaneously acquire...
The TT Series RF transceiver module is designed for reliable bi-directional, long-range remote control applications. All remote control functions are integrated, so a basic system can be created without any...