Linx Technologies 868MHz SP Series Antenna ANT-868-SP

Description
SP Series “Splatch” Antennas Embedded Quarter-Wave Chips The embedded SP Series “Splatch” is great for remote controls, pagers and other compact devices. It’s available at 315MHz, 403MHz, 418MHz, 433MHz, 458MHz, 868MHz and 916MHz. The antenna’s affordable price and reflow-compatible package make it an excellent choice for cost-sensitive applications. Compact: fits inside remote controls, pagers and other handheld devices Affordable: priced for cost-sensitive applications Reflow compatible: withstands oven temperatures up to 260°C
Datasheet
Description
SP Series “Splatch” Antennas Embedded Quarter-Wave Chips The embedded SP Series “Splatch” is great for remote controls, pagers and other compact devices. It’s available at 315MHz, 403MHz, 418MHz, 433MHz, 458MHz, 868MHz and 916MHz. The antenna’s affordable price and reflow-compatible package make it an excellent choice for cost-sensitive applications. Compact: fits inside remote controls, pagers and other handheld devices Affordable: priced for cost-sensitive applications Reflow compatible: withstands oven temperatures up to 260°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
868MHz SP Series Antenna - ANT-868-SP - Linx Technologies
Merlin, OR, USA
868MHz SP Series Antenna
ANT-868-SP
868MHz SP Series Antenna ANT-868-SP
SP Series “Splatch” Antennas Embedded Quarter-Wave Chips The embedded SP Series “Splatch” is great for remote controls, pagers and other compact devices. It’s available at 315MHz, 403MHz, 418MHz, 433MHz, 458MHz, 868MHz and 916MHz. The antenna’s affordable price and reflow-compatible package make it an excellent choice for cost-sensitive applications. Compact: fits inside remote controls, pagers and other handheld devices Affordable: priced for cost-sensitive applications Reflow compatible: withstands oven temperatures up to 260°C

SP Series “Splatch” Antennas

Embedded Quarter-Wave Chips

The embedded SP Series “Splatch” is great for remote controls, pagers and other compact devices. It’s available at 315MHz, 403MHz, 418MHz, 433MHz, 458MHz, 868MHz and 916MHz. The antenna’s affordable price and reflow-compatible package make it an excellent choice for cost-sensitive applications.

  • Compact: fits inside remote controls, pagers and other handheld devices
  • Affordable: priced for cost-sensitive applications
  • Reflow compatible: withstands oven temperatures up to 260°C
Supplier's Site Datasheet
RF Antennas - ANT-868-SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-868-SP
RF Antennas ANT-868-SP
868MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 850MHz ~ 885MHz 1.1dBi Solder Surface Mount

868MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 850MHz ~ 885MHz 1.1dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
ANT-868-SP
Antennas ANT-868-SP
Antennas SMD Planar Ant. 868MHz

Antennas SMD Planar Ant. 868MHz

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number ANT-868-SP ANT-868-SP ANT-868-SP
Product Name 868MHz SP Series Antenna RF Antennas Antennas
Applications Compact Portable Devices ISM, LoRa, Sensor Networks, SigFox
Primary Frequency Range 850.0 to 885.0 MHz
VSWR 1.9 :1
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz 3dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-8683RM-1L3-SMS-S6 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 3 dB
Form Factor / Mounting External
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details