Linx Technologies 403MHz SP Series Antenna ANT-403-SP

Description
SP Series “Splatch” Antennas Embedded Quarter-Wave Chips The embedded SP Series “Splatch” is great for remote controls, pagers and other compact devices. It’s available at 315MHz, 403MHz, 418MHz, 433MHz, 458MHz, 868MHz and 916MHz. The antenna’s affordable price and reflow-compatible package make it an excellent choice for cost-sensitive applications. Compact: fits inside remote controls, pagers and other handheld devices Affordable: priced for cost-sensitive applications Reflow compatible: withstands oven temperatures up to 260°C
Request a Quote Datasheet
Description
SP Series “Splatch” Antennas Embedded Quarter-Wave Chips The embedded SP Series “Splatch” is great for remote controls, pagers and other compact devices. It’s available at 315MHz, 403MHz, 418MHz, 433MHz, 458MHz, 868MHz and 916MHz. The antenna’s affordable price and reflow-compatible package make it an excellent choice for cost-sensitive applications. Compact: fits inside remote controls, pagers and other handheld devices Affordable: priced for cost-sensitive applications Reflow compatible: withstands oven temperatures up to 260°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
403MHz SP Series Antenna - ANT-403-SP - Linx Technologies
Merlin, OR, USA
403MHz SP Series Antenna
ANT-403-SP
403MHz SP Series Antenna ANT-403-SP
SP Series “Splatch” Antennas Embedded Quarter-Wave Chips The embedded SP Series “Splatch” is great for remote controls, pagers and other compact devices. It’s available at 315MHz, 403MHz, 418MHz, 433MHz, 458MHz, 868MHz and 916MHz. The antenna’s affordable price and reflow-compatible package make it an excellent choice for cost-sensitive applications. Compact: fits inside remote controls, pagers and other handheld devices Affordable: priced for cost-sensitive applications Reflow compatible: withstands oven temperatures up to 260°C

SP Series “Splatch” Antennas

Embedded Quarter-Wave Chips

The embedded SP Series “Splatch” is great for remote controls, pagers and other compact devices. It’s available at 315MHz, 403MHz, 418MHz, 433MHz, 458MHz, 868MHz and 916MHz. The antenna’s affordable price and reflow-compatible package make it an excellent choice for cost-sensitive applications.

  • Compact: fits inside remote controls, pagers and other handheld devices
  • Affordable: priced for cost-sensitive applications
  • Reflow compatible: withstands oven temperatures up to 260°C
Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Antennas - ANT-403-SP
ANT-403-SP
RF Antennas - ANT-403-SP ANT-403-SP
Manufacturer: Linx Technologies Inc. Win Source Part Number: 812411-ANT-403-SP Packaging: Bulk Mounting Style: SMD Termination: Solder Applications: MICS Frequency Range: 400MHz ~ 405MHz Frequency Group: UHF (300MHz ~ 1GHz) Frequency (Center/Band): 403MHz Antenna Type: Chip Number of Bands: 1 VSWR: 1.9 Height (Maximum): 0.059" (1.50mm) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited)

Manufacturer: Linx Technologies Inc.
Win Source Part Number: 812411-ANT-403-SP
Packaging: Bulk
Mounting Style: SMD
Termination: Solder
Applications: MICS
Frequency Range: 400MHz ~ 405MHz
Frequency Group: UHF (300MHz ~ 1GHz)
Frequency (Center/Band): 403MHz
Antenna Type: Chip
Number of Bands: 1
VSWR: 1.9
Height (Maximum): 0.059" (1.50mm)
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)

Buy Now
SMD 403MHz Rf Antenna - 875-ANT-403-SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 403MHz Rf Antenna
875-ANT-403-SP
SMD 403MHz Rf Antenna 875-ANT-403-SP
Antennas SMD Planar Ant. 403MHz Product overview: ANT-403-SP from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 403MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 403MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-403-SP can be used for catalog matching and distributor lookup.

Antennas SMD Planar Ant. 403MHz Product overview: ANT-403-SP from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 403MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 403MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-403-SP can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Antennas
ANT-403-SP
Antennas ANT-403-SP
Antennas SMD Planar Ant. 403MHz

Antennas SMD Planar Ant. 403MHz

Buy Now Datasheet
RF Antennas - ANT-403-SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-403-SP
RF Antennas ANT-403-SP
403MHz MICS Chip RF Antenna 400MHz ~ 405MHz Solder Surface Mount

403MHz MICS Chip RF Antenna 400MHz ~ 405MHz Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number ANT-403-SP ANT-403-SP 875-ANT-403-SP ANT-403-SP ANT-403-SP
Product Name 403MHz SP Series Antenna RF Antennas - ANT-403-SP SMD 403MHz Rf Antenna Antennas RF Antennas
Applications Compact Portable Devices RF Testing MICS
Primary Frequency Range 400.0 to 405.0 MHz
VSWR 1.9 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
868MHz 5dBi Adhesive Sticker Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-8685S-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers