Linx Technologies 433MHz SP Series Antenna ANT-433-SP

Description
SP Series “Splatch” Antennas Embedded Quarter-Wave Chips The embedded SP Series “Splatch” is great for remote controls, pagers and other compact devices. It’s available at 315MHz, 403MHz, 418MHz, 433MHz, 458MHz, 868MHz and 916MHz. The antenna’s affordable price and reflow-compatible package make it an excellent choice for cost-sensitive applications. Compact: fits inside remote controls, pagers and other handheld devices Affordable: priced for cost-sensitive applications Reflow compatible: withstands oven temperatures up to 260°C
Request a Quote
Description
SP Series “Splatch” Antennas Embedded Quarter-Wave Chips The embedded SP Series “Splatch” is great for remote controls, pagers and other compact devices. It’s available at 315MHz, 403MHz, 418MHz, 433MHz, 458MHz, 868MHz and 916MHz. The antenna’s affordable price and reflow-compatible package make it an excellent choice for cost-sensitive applications. Compact: fits inside remote controls, pagers and other handheld devices Affordable: priced for cost-sensitive applications Reflow compatible: withstands oven temperatures up to 260°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ANT-433-SP is a compact RF antenna designed for surface-mount applications, operating at a center frequency of 433 MHz with a recommended frequency range of 429,Äì437 MHz. It features a low-cost design suitable for high-volume applications and is ideal for handheld devices such as remote controls and alert systems. The antenna exhibits good proximity performance, making it effective for concealed or internal mounting in portable devices. With a bandwidth of 8 MHz and a typical Voltage Standing Wave Ratio (VSWR) of 1.9 at the center frequency, the antenna maintains efficient performance. It has a peak gain of -6.4 dBi and an impedance of 50 ohms. The operating temperature range is from -40°C to +130°C, ensuring reliability in various environments. The ANT-433-SP can be mounted using either hand or reflow assembly techniques, and it is supplied in tubes of 20 pieces or in tape and reel packaging of 500 pieces.

Datasheet Summary
Powered by GS/AI

The ANT-433-SP is a compact RF antenna designed for surface-mount applications, operating at a center frequency of 433 MHz with a recommended frequency range of 429,Äì437 MHz. It features a low-cost design suitable for high-volume applications and is ideal for handheld devices such as remote controls and alert systems. The antenna exhibits good proximity performance, making it effective for concealed or internal mounting in portable devices. With a bandwidth of 8 MHz and a typical Voltage Standing Wave Ratio (VSWR) of 1.9 at the center frequency, the antenna maintains efficient performance. It has a peak gain of -6.4 dBi and an impedance of 50 ohms. The operating temperature range is from -40°C to +130°C, ensuring reliability in various environments. The ANT-433-SP can be mounted using either hand or reflow assembly techniques, and it is supplied in tubes of 20 pieces or in tape and reel packaging of 500 pieces.

Suppliers

Company
Product
Description
Supplier Links
433MHz SP Series Antenna - ANT-433-SP - Linx Technologies
Merlin, OR, USA
433MHz SP Series Antenna
ANT-433-SP
433MHz SP Series Antenna ANT-433-SP
SP Series “Splatch” Antennas Embedded Quarter-Wave Chips The embedded SP Series “Splatch” is great for remote controls, pagers and other compact devices. It’s available at 315MHz, 403MHz, 418MHz, 433MHz, 458MHz, 868MHz and 916MHz. The antenna’s affordable price and reflow-compatible package make it an excellent choice for cost-sensitive applications. Compact: fits inside remote controls, pagers and other handheld devices Affordable: priced for cost-sensitive applications Reflow compatible: withstands oven temperatures up to 260°C

SP Series “Splatch” Antennas

Embedded Quarter-Wave Chips

The embedded SP Series “Splatch” is great for remote controls, pagers and other compact devices. It’s available at 315MHz, 403MHz, 418MHz, 433MHz, 458MHz, 868MHz and 916MHz. The antenna’s affordable price and reflow-compatible package make it an excellent choice for cost-sensitive applications.

  • Compact: fits inside remote controls, pagers and other handheld devices
  • Affordable: priced for cost-sensitive applications
  • Reflow compatible: withstands oven temperatures up to 260°C
Supplier's Site Datasheet
SMD 433MHz Rf Antenna - 875-ANT-433-SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 433MHz Rf Antenna
875-ANT-433-SP
SMD 433MHz Rf Antenna 875-ANT-433-SP
Antennas SMD Planar Ant. 433MHz Product overview: ANT-433-SP from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 433MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 433MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-433-SP can be used for catalog matching and distributor lookup.

Antennas SMD Planar Ant. 433MHz Product overview: ANT-433-SP from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 433MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 433MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-433-SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
ANT-433-SP
Antennas ANT-433-SP
Antennas SMD Planar Ant. 433MHz

Antennas SMD Planar Ant. 433MHz

Buy Now Datasheet
RF Antennas - ANT-433-SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-433-SP
RF Antennas ANT-433-SP
433MHz Alarms, ISM, Remote Control, Security Systems Chip RF Antenna 429MHz ~ 437MHz -6.4dBi Solder Surface Mount

433MHz Alarms, ISM, Remote Control, Security Systems Chip RF Antenna 429MHz ~ 437MHz -6.4dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-433-SP 875-ANT-433-SP ANT-433-SP ANT-433-SP
Product Name 433MHz SP Series Antenna SMD 433MHz Rf Antenna Antennas RF Antennas
Applications Compact Portable Devices RF Testing Alarms, ISM, Remote Control, Security Systems
Primary Frequency Range 429.0 to 437.0 MHz
VSWR 1.9 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-2216M-G5E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-868FPC-5L10CP5-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 2 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers