Linx Technologies JJB-HT Series High-Temperature Embeddable Antennas ANT-916-JJB-HT-T

Description
The JJB-HT Series features a compact, reflow-compatible package that is suitable for direct board installation inside a product case. It’s available at 868MHz and 916MHz. A through-hole lead lets you solder the antenna to the PCB. Compact: reduced-height package is easy to hide inside a product case Reflow compatible: withstands oven temperatures up to 260°C Affordable: priced for cost-sensitive applications
Request a Quote Datasheet
Description
The JJB-HT Series features a compact, reflow-compatible package that is suitable for direct board installation inside a product case. It’s available at 868MHz and 916MHz. A through-hole lead lets you solder the antenna to the PCB. Compact: reduced-height package is easy to hide inside a product case Reflow compatible: withstands oven temperatures up to 260°C Affordable: priced for cost-sensitive applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JJB-HT Series High-Temperature Embeddable Antennas - ANT-916-JJB-HT-T - Linx Technologies
Merlin, OR, USA
JJB-HT Series High-Temperature Embeddable Antennas
ANT-916-JJB-HT-T
JJB-HT Series High-Temperature Embeddable Antennas ANT-916-JJB-HT-T
The JJB-HT Series features a compact, reflow-compatible package that is suitable for direct board installation inside a product case. It’s available at 868MHz and 916MHz. A through-hole lead lets you solder the antenna to the PCB. Compact: reduced-height package is easy to hide inside a product case Reflow compatible: withstands oven temperatures up to 260°C Affordable: priced for cost-sensitive applications

The JJB-HT Series features a compact, reflow-compatible package that is suitable for direct board installation inside a product case. It’s available at 868MHz and 916MHz. A through-hole lead lets you solder the antenna to the PCB.

  • Compact: reduced-height package is easy to hide inside a product case
  • Reflow compatible: withstands oven temperatures up to 260°C
  • Affordable: priced for cost-sensitive applications
Supplier's Site Datasheet
916MHz Rf Antenna - 875-ANT-916-JJB-HT-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
916MHz Rf Antenna
875-ANT-916-JJB-HT-T
916MHz Rf Antenna 875-ANT-916-JJB-HT-T
Antennas Perm Mnt Mini Strght Post 916MHz HighTem Product overview: ANT-916-JJB-HT-T from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 916MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-JJB-HT-T can be used for catalog matching and distributor lookup.

Antennas Perm Mnt Mini Strght Post 916MHz HighTem Product overview: ANT-916-JJB-HT-T from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 916MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-JJB-HT-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas Perm Mnt Mini Strght Post 916MHz HighTemp

Antennas Perm Mnt Mini Strght Post 916MHz HighTemp

Buy Now
RF Antennas - ANT-916-JJB-HT-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-916-JJB-HT-T
RF Antennas ANT-916-JJB-HT-T
915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 902MHz ~ 928MHz -12.3dBi Solder Through Hole

915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 902MHz ~ 928MHz -12.3dBi Solder Through Hole

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-916-JJB-HT-T 875-ANT-916-JJB-HT-T ANT-916-JJB-HT-T ANT-916-JJB-HT-T
Product Name JJB-HT Series High-Temperature Embeddable Antennas 916MHz Rf Antenna Antennas RF Antennas
Primary Frequency Range 916.0 MHz
Gain -12.3 dB
VSWR 2 :1
Form Factor / Mounting Internal
Unlock Full Specs
to access all available technical data

Similar Products

iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
5G Flexible PCB Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-5GPC-5L10CP34-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 4 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF Antennas - NN01-054 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details