Linx Technologies Datasheets for RF Transceivers
RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal.
RF Transceivers: Learn more
| Product Name | Notes |
|---|---|
| LT Series RF Transceiver Module Longer Range Transceiver for Digital Data Send and receive digital data, control or command information with the LT Series transceiver module. Use it with another... | |
| High Power Wireless UART RF Transceiver Module The 250 Series RF transceiver module is designed for reliable bi-directional transfer of digital data over distances of up to 4 miles (6.4km,... | |
| Transceiver for Wireless Data Transfer The NT Series is an FM transceiver module family that is designed for bi-directional wireless data transfer. The 868MHz version is suitable for European operation... | |
| Wireless UART RF Transceiver Module The 25 Series RF transceiver module is designed for reliable bi-directional transfer of digital data over distances of up to 1 mile (1.6km) line of... | |
| Long Range RF Transceiver Modules The LT Series transceiver is ideally suited to a diverse range of consumer and industrial applications that require reliable, low-cost, bi-directional communication. It operates in... | |
| At below $10 in volume, the Hummingbird platform is the lowest cost complete wideband transceiver with microcontroller module on the market today. The HumDT™ is built on this platform and... | |
| At below $9 in volume, the Hummingbird platform is the lowest cost complete wideband transceiver with microcontroller module on the market today. The HumRC™ is built on this platform and... | |
| The Amplified HumPRO™ Series Long Range RF Transceiver Module is the easiest-to-implement solution for simple long range wireless connections. Unlike other pre-certified modules, it has a best-in-class real-world range of... | |
| The DP1203 Series is a radio-only RF transceiver module. It is designed for the wireless transmission of digital data at data rates of up to 152.3kbps. Operating in the 433,... | |
| The DTS and EUR Series combine a low power 868MHz or 900 MHz wireless transceiver with a powerful multipoint-to-multip oint protocol controller to form a complete wireless communication solution capable... | |
| The HumPRCTM Series Remote Control Transceiver System is a complete wireless remote control system. It supports both 8-button remote control and mixed remote control/data networks. In addition to modules, a... | |
| The HumPRO™ Series is a Frequency Hopping Spread Spectrum (FHSS) transceiver designed for the reliable transfer of digital data. It has a very fast lock time (<60ms typ) so that... | |
| The TT Series RF transceiver module is designed for reliable bi-directional, long-range remote control applications. All remote control functions are integrated, so a basic system can be created without any... |