Linx Technologies 315MHz SP Series Antenna ANT-315-SP

Description
SP Series “Splatch” Antennas Embedded Quarter-Wave Chips The embedded SP Series “Splatch” is great for remote controls, pagers and other compact devices. It’s available at 315MHz, 403MHz, 418MHz, 433MHz, 458MHz, 868MHz and 916MHz. The antenna’s affordable price and reflow-compatible package make it an excellent choice for cost-sensitive applications. Compact: fits inside remote controls, pagers and other handheld devices Affordable: priced for cost-sensitive applications Reflow compatible: withstands oven temperatures up to 260°C
Request a Quote Datasheet
Description
SP Series “Splatch” Antennas Embedded Quarter-Wave Chips The embedded SP Series “Splatch” is great for remote controls, pagers and other compact devices. It’s available at 315MHz, 403MHz, 418MHz, 433MHz, 458MHz, 868MHz and 916MHz. The antenna’s affordable price and reflow-compatible package make it an excellent choice for cost-sensitive applications. Compact: fits inside remote controls, pagers and other handheld devices Affordable: priced for cost-sensitive applications Reflow compatible: withstands oven temperatures up to 260°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
315MHz SP Series Antenna - ANT-315-SP - Linx Technologies
Merlin, OR, USA
315MHz SP Series Antenna
ANT-315-SP
315MHz SP Series Antenna ANT-315-SP
SP Series “Splatch” Antennas Embedded Quarter-Wave Chips The embedded SP Series “Splatch” is great for remote controls, pagers and other compact devices. It’s available at 315MHz, 403MHz, 418MHz, 433MHz, 458MHz, 868MHz and 916MHz. The antenna’s affordable price and reflow-compatible package make it an excellent choice for cost-sensitive applications. Compact: fits inside remote controls, pagers and other handheld devices Affordable: priced for cost-sensitive applications Reflow compatible: withstands oven temperatures up to 260°C

SP Series “Splatch” Antennas

Embedded Quarter-Wave Chips

The embedded SP Series “Splatch” is great for remote controls, pagers and other compact devices. It’s available at 315MHz, 403MHz, 418MHz, 433MHz, 458MHz, 868MHz and 916MHz. The antenna’s affordable price and reflow-compatible package make it an excellent choice for cost-sensitive applications.

  • Compact: fits inside remote controls, pagers and other handheld devices
  • Affordable: priced for cost-sensitive applications
  • Reflow compatible: withstands oven temperatures up to 260°C
Supplier's Site Datasheet
SMD 315MHz Rf Antenna - 875-ANT-315-SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 315MHz Rf Antenna
875-ANT-315-SP
SMD 315MHz Rf Antenna 875-ANT-315-SP
Antennas SMD Planar Ant. 315MHz Product overview: ANT-315-SP from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 315MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 315MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-315-SP can be used for catalog matching and distributor lookup.

Antennas SMD Planar Ant. 315MHz Product overview: ANT-315-SP from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 315MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 315MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-315-SP can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Antennas
ANT-315-SP
Antennas ANT-315-SP
Antennas SMD Planar Ant. 315MHz

Antennas SMD Planar Ant. 315MHz

Buy Now Datasheet
RF Antennas - ANT-315-SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-315-SP
RF Antennas ANT-315-SP
315MHz Alarms, ISM, Remote Control, Security Systems Chip RF Antenna 312MHz ~ 317MHz Solder Surface Mount

315MHz Alarms, ISM, Remote Control, Security Systems Chip RF Antenna 312MHz ~ 317MHz Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-315-SP 875-ANT-315-SP ANT-315-SP ANT-315-SP
Product Name 315MHz SP Series Antenna SMD 315MHz Rf Antenna Antennas RF Antennas
Applications Compact Portable Devices RF Testing Alarms, ISM, Remote Control, Security Systems
Primary Frequency Range 312.0 to 317.0 MHz
VSWR 1.9 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-FG24008 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz 18dBi Yagi Antenna with RG58 Cable (L-20cm) + N Female St. Connector - ET-86818Y2-2L20C-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 18 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details