Linx Technologies µSP Series “MicroSplatch” Antennas ANT-418-uSP

Description
The MicroSplatch™ embedded antenna is perfect for remote controls, pagers and compact data transmission devices. It is available in the 403MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.4GHz bands. The antenna's affordable price and reflow-compatible package makes it an excellent choice for cost-sensitive applications. Compact: fits inside remote controls, pagers and other handheld devices Affordable: priced for cost-sensitive applications Reflow compatible: withstands oven temperatures up to 260°C
Datasheet
Description
The MicroSplatch™ embedded antenna is perfect for remote controls, pagers and compact data transmission devices. It is available in the 403MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.4GHz bands. The antenna's affordable price and reflow-compatible package makes it an excellent choice for cost-sensitive applications. Compact: fits inside remote controls, pagers and other handheld devices Affordable: priced for cost-sensitive applications Reflow compatible: withstands oven temperatures up to 260°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
µSP Series “MicroSplatch” Antennas - ANT-418-uSP - Linx Technologies
Merlin, OR, USA
µSP Series “MicroSplatch” Antennas
ANT-418-uSP
µSP Series “MicroSplatch” Antennas ANT-418-uSP
The MicroSplatch™ embedded antenna is perfect for remote controls, pagers and compact data transmission devices. It is available in the 403MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.4GHz bands. The antenna's affordable price and reflow-compatible package makes it an excellent choice for cost-sensitive applications. Compact: fits inside remote controls, pagers and other handheld devices Affordable: priced for cost-sensitive applications Reflow compatible: withstands oven temperatures up to 260°C

The MicroSplatch™ embedded antenna is perfect for remote controls, pagers and compact data transmission devices. It is available in the 403MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.4GHz bands. The antenna's affordable price and reflow-compatible package makes it an excellent choice for cost-sensitive applications.

  • Compact: fits inside remote controls, pagers and other handheld devices
  • Affordable: priced for cost-sensitive applications
  • Reflow compatible: withstands oven temperatures up to 260°C
Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category Antennas
Product Number ANT-418-uSP
Product Name µSP Series “MicroSplatch” Antennas
Primary Frequency Range 418.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108994-1 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details