Linx Technologies 868MHz Ultra-Compact Chip Antenna (Bulk) ANT-868-CHP-B

Description
CHP Series Ceramic Chip Antennas Embedded Quarter-Wave Chips The tiny CHP Series is available at 868MHz, 916MHz or 2.45GHz. Its small size and surface-mount package make it easy to hide inside a product case. Ceramic construction lets the antenna withstand reflow oven temperatures up to 260°C. Versatile: wide bandwidth at 2.45GHz is suitable for Bluetooth, 802.11, ZigBee and other RF standards Unobtrusive: tiny package is easy to hide inside a product case Reflow compatible: withstands oven temperatures up to 260°C
Datasheet
Description
CHP Series Ceramic Chip Antennas Embedded Quarter-Wave Chips The tiny CHP Series is available at 868MHz, 916MHz or 2.45GHz. Its small size and surface-mount package make it easy to hide inside a product case. Ceramic construction lets the antenna withstand reflow oven temperatures up to 260°C. Versatile: wide bandwidth at 2.45GHz is suitable for Bluetooth, 802.11, ZigBee and other RF standards Unobtrusive: tiny package is easy to hide inside a product case Reflow compatible: withstands oven temperatures up to 260°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
868MHz Ultra-Compact Chip Antenna (Bulk) - ANT-868-CHP-B - Linx Technologies
Merlin, OR, USA
868MHz Ultra-Compact Chip Antenna (Bulk)
ANT-868-CHP-B
868MHz Ultra-Compact Chip Antenna (Bulk) ANT-868-CHP-B
CHP Series Ceramic Chip Antennas Embedded Quarter-Wave Chips The tiny CHP Series is available at 868MHz, 916MHz or 2.45GHz. Its small size and surface-mount package make it easy to hide inside a product case. Ceramic construction lets the antenna withstand reflow oven temperatures up to 260°C. Versatile: wide bandwidth at 2.45GHz is suitable for Bluetooth, 802.11, ZigBee and other RF standards Unobtrusive: tiny package is easy to hide inside a product case Reflow compatible: withstands oven temperatures up to 260°C

CHP Series Ceramic Chip Antennas

Embedded Quarter-Wave Chips

The tiny CHP Series is available at 868MHz, 916MHz or 2.45GHz. Its small size and surface-mount package make it easy to hide inside a product case. Ceramic construction lets the antenna withstand reflow oven temperatures up to 260°C.

  • Versatile: wide bandwidth at 2.45GHz is suitable for Bluetooth, 802.11, ZigBee and other RF standards
  • Unobtrusive: tiny package is easy to hide inside a product case
  • Reflow compatible: withstands oven temperatures up to 260°C
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 868MHz Chip Ant.

Antennas 868MHz Chip Ant.

Buy Now Datasheet

Technical Specifications

  Linx Technologies VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number ANT-868-CHP-B ANT-868-CHP-B
Product Name 868MHz Ultra-Compact Chip Antenna (Bulk) Antennas
Applications Telemetry; Compact Portable Devices, Industrial Process Monitoring
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 868.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Tuned Dipole - Model FCC-4 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
3G Screw Mount Cup Shape Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-WCWPS-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 5 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers