Linx Technologies µSP Series “MicroSplatch” Antennas ANT-916-uSP

Description
The MicroSplatch™ embedded antenna is perfect for remote controls, pagers and compact data transmission devices. It is available in the 403MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.4GHz bands. The antenna's affordable price and reflow-compatible package makes it an excellent choice for cost-sensitive applications. Compact: fits inside remote controls, pagers and other handheld devices Affordable: priced for cost-sensitive applications Reflow compatible: withstands oven temperatures up to 260°C
Datasheet
Description
The MicroSplatch™ embedded antenna is perfect for remote controls, pagers and compact data transmission devices. It is available in the 403MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.4GHz bands. The antenna's affordable price and reflow-compatible package makes it an excellent choice for cost-sensitive applications. Compact: fits inside remote controls, pagers and other handheld devices Affordable: priced for cost-sensitive applications Reflow compatible: withstands oven temperatures up to 260°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
µSP Series “MicroSplatch” Antennas - ANT-916-uSP - Linx Technologies
Merlin, OR, USA
µSP Series “MicroSplatch” Antennas
ANT-916-uSP
µSP Series “MicroSplatch” Antennas ANT-916-uSP
The MicroSplatch™ embedded antenna is perfect for remote controls, pagers and compact data transmission devices. It is available in the 403MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.4GHz bands. The antenna's affordable price and reflow-compatible package makes it an excellent choice for cost-sensitive applications. Compact: fits inside remote controls, pagers and other handheld devices Affordable: priced for cost-sensitive applications Reflow compatible: withstands oven temperatures up to 260°C

The MicroSplatch™ embedded antenna is perfect for remote controls, pagers and compact data transmission devices. It is available in the 403MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.4GHz bands. The antenna's affordable price and reflow-compatible package makes it an excellent choice for cost-sensitive applications.

  • Compact: fits inside remote controls, pagers and other handheld devices
  • Affordable: priced for cost-sensitive applications
  • Reflow compatible: withstands oven temperatures up to 260°C
Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category Antennas
Product Number ANT-916-uSP
Product Name µSP Series “MicroSplatch” Antennas
Primary Frequency Range 916.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
Log Periodic Antenna - Model SAS-512-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers