AVS Industries Datasheets for Industrial Fabrics
Industrial fabrics consist of woven or non-woven cloth made from natural or synthetic materials.
Industrial Fabrics: Learn more
| Product Name | Notes |
|---|---|
| AVS Fiberglass Fabrics in greige (GR) and heat treated (HT) are available in foil/film laminated and rubber polymer coated forms. Intermittent thermal capability for the base fiberglass fabric is 1000°F... | |
| AVSil amorphous Silica Fabrics are high temperature fabrics used for a wide range of insulation and protection applications. AVSil has a minimum silicon dioxide content of 96% for optimum performance. | |
| AVSil amorphous Silica Ropes are used for high temperature packings and sealing applications. To improve handling and installation of the AVSil Silica Rope, it has the standard H coating which... | |
| AVSil Plain Weave CH Type Silica Fabric is composed of texturized yarns and has improved insulating properties over the more common satin weave fabrics. It also has improved fabrication properties... | |
| AVSil Shrunk Silica Fabrics are available for applications requiring minimum shrinkage at high temperatures in industrial and aerospace applications. The areal shrinkage can be as low as 1% at 1800°F... | |
| FLXGLAS HT is a special inorganic treated premium grade fiberglass fabric designed for continuous high temperature applications that exceed the 900°F (485°C) limitation for standard fiberglass fabric. FLXGLAS HT fabrics... | |
| The AVSil standard-CH fabrics can be laminated with aluminized film or coated with silicone to obtain special performance properties. The aluminized film is used primarily for its thermal reflectivity and... | |
| ULTRAFLX amorphous Silica Fabrics are satin weave inorganic chemically treated fabrics that provide much better continuous higher temperature capability than standard Silica Fabric. ULTRAFLX Silica Fabrics incorporate all of the... |