The AVSil standard-CH fabrics can be laminated with aluminized film or coated with silicone to obtain special performance properties. The aluminized film is used primarily for its thermal reflectivity and the silicone coated fabric is used for abrasion resistance. Both give gas and liquid impermeability. All silica fabric rolls can be supplied with eyelets on one or both edges spaced per request.
| AVS Industries | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | SILRUB188CH-1 |
| Product Name | Silicone Coated AVSil Silica Fabric |
| Type | Industrial Fabric |
| Material | Quartz / Fused Silica; Ceramic |
| Applications | Abrasion Resistance |
| Structural Features | Coated / Sized |