AVSil Plain Weave CH Type Silica Fabric is composed of texturized yarns and has improved insulating properties over the more common satin weave fabrics. It also has improved fabrication properties for certain applications because of less edge fraying due to weave construction and the applied hydrocarbon (H) coating. AVSil Plain Weave CH Type is specifically applicable for hot work protection applications, tadpole gasket constructions, and expansion joint constructions where 1800°F (980°C) capability is required.
| AVS Industries | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | STP110CH (40in) |
| Product Name | AVSil Plain Weave Silica Fabric |
| Type | Industrial Fabric; Woven |
| Material | Quartz / Fused Silica; Ceramic |
| Applications | Hot Work Protection |
| Performance Features | Impact Absorption or Bulletproof |
| Structural Features | Coated / Sized |