AVS Fiberglass Fabrics in greige (GR) and heat treated (HT) are available in foil/film laminated and rubber polymer coated forms. Intermittent thermal capability for the base fiberglass fabric is 1000°F (538°C). If exposed to high temperature 600°F (315°C) to 1000°F (538°C) for an extended period of time the fabric may become stiff and brittle. A hydrocarbon (H) finish can be applied to Heat Treated (HT) fabrics to minimize dermatitis in handling of fabrics.
| AVS Industries | |
|---|---|
| Product Category | Coated Fabrics |
| Product Number | Safety TP24 (40in) |
| Product Name | AVS Coated Fiberglass Fabric |
| Views / Search Form Triggers | Industrial Fabric |
| Type | Woven |
| Material | Fiberglass; Coated / Sized |
| Applications | Automotive / Transportation; Hot Work and Vertical Spark Protection |
| Thickness | 0.0400 inch (1.02 mm) |