AVS Industries FLXGLAS HT Treated Satin Weave Fabric HT52H

Description
FLXGLAS HT is a special inorganic treated premium grade fiberglass fabric designed for continuous high temperature applications that exceed the 900°F (485°C) limitation for standard fiberglass fabric. FLXGLAS HT fabrics withstand temperature extremes of up to 1300°F (700°C), with no significant deterioration in flexibility or strength. FLXGLAS HT fabrics are available in plain and satin weave patterns. Plain weave is recommended for fabrication applications while the satin weave is recommended for any application requiring a smooth surface to meet customer end-use requirements. FLXGLAS HT consistently outperforms standard and vermiculite coated fiberglass fabrics in continuous high temperature applications.
Description
FLXGLAS HT is a special inorganic treated premium grade fiberglass fabric designed for continuous high temperature applications that exceed the 900°F (485°C) limitation for standard fiberglass fabric. FLXGLAS HT fabrics withstand temperature extremes of up to 1300°F (700°C), with no significant deterioration in flexibility or strength. FLXGLAS HT fabrics are available in plain and satin weave patterns. Plain weave is recommended for fabrication applications while the satin weave is recommended for any application requiring a smooth surface to meet customer end-use requirements. FLXGLAS HT consistently outperforms standard and vermiculite coated fiberglass fabrics in continuous high temperature applications.

Suppliers

Company
Product
Description
Supplier Links
FLXGLAS HT Treated Satin Weave Fabric - HT52H - AVS Industries
New Castle, DE, USA
FLXGLAS HT Treated Satin Weave Fabric
HT52H
FLXGLAS HT Treated Satin Weave Fabric HT52H
FLXGLAS HT is a special inorganic treated premium grade fiberglass fabric designed for continuous high temperature applications that exceed the 900°F (485°C) limitation for standard fiberglass fabric. FLXGLAS HT fabrics withstand temperature extremes of up to 1300°F (700°C), with no significant deterioration in flexibility or strength. FLXGLAS HT fabrics are available in plain and satin weave patterns. Plain weave is recommended for fabrication applications while the satin weave is recommended for any application requiring a smooth surface to meet customer end-use requirements. FLXGLAS HT consistently outperforms standard and vermiculite coated fiberglass fabrics in continuous high temperature applications.

FLXGLAS HT is a special inorganic treated premium grade fiberglass fabric designed for continuous high temperature applications that exceed the 900°F (485°C) limitation for standard fiberglass fabric. FLXGLAS HT fabrics withstand temperature extremes of up to 1300°F (700°C), with no significant deterioration in flexibility or strength. FLXGLAS HT fabrics are available in plain and satin weave patterns. Plain weave is recommended for fabrication applications while the satin weave is recommended for any application requiring a smooth surface to meet customer end-use requirements. FLXGLAS HT consistently outperforms standard and vermiculite coated fiberglass fabrics in continuous high temperature applications.

Supplier's Site

Technical Specifications

  AVS Industries
Product Category Industrial Fabrics
Product Number HT52H
Product Name FLXGLAS HT Treated Satin Weave Fabric
Textie Product Type Woven
Material Fiberglass
Applications Heat Barrier, Welding Curtain
Thickness 0.0550 inch (1.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Silicone Coated Fiberglass - ARMATEX® SF 22 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details