AVS Industries AVSil Satin Weave Silica Fabric 136CSR

Description
AVSil amorphous Silica Fabrics are high temperature fabrics used for a wide range of insulation and protection applications. AVSil has a minimum silicon dioxide content of 96% for optimum performance. AVSil Silica Fabrics can be fabricated into many forms to withstand continuous temperatures up to 1800°F (980°C) for various periods of time. AVSil Silica Fabrics are available with our standard hydrocarbon coating (CH Series) or with a proprietary abrasion resistant coating (CSR Series). The CH Series can be used in any ventilation situation and will burn off with very little visual smoke and no odor. The CSR Series is not recommended for inside welding or protection applications having poor ventilation. The CSR coating will burn off at approximately 600°F (315°C) and will smoke and have an odor until gone. AVSil Silica Fabrics give superior protection from weld slag and welding sparks in hot work protection. AVSil Silica Fabrics meet MIL-I-24244 and MIL-C-24576(SH) specifications.
Description
AVSil amorphous Silica Fabrics are high temperature fabrics used for a wide range of insulation and protection applications. AVSil has a minimum silicon dioxide content of 96% for optimum performance. AVSil Silica Fabrics can be fabricated into many forms to withstand continuous temperatures up to 1800°F (980°C) for various periods of time. AVSil Silica Fabrics are available with our standard hydrocarbon coating (CH Series) or with a proprietary abrasion resistant coating (CSR Series). The CH Series can be used in any ventilation situation and will burn off with very little visual smoke and no odor. The CSR Series is not recommended for inside welding or protection applications having poor ventilation. The CSR coating will burn off at approximately 600°F (315°C) and will smoke and have an odor until gone. AVSil Silica Fabrics give superior protection from weld slag and welding sparks in hot work protection. AVSil Silica Fabrics meet MIL-I-24244 and MIL-C-24576(SH) specifications.

Suppliers

Company
Product
Description
Supplier Links
AVSil Satin Weave Silica Fabric - 136CSR - AVS Industries
New Castle, DE, USA
AVSil Satin Weave Silica Fabric
136CSR
AVSil Satin Weave Silica Fabric 136CSR
AVSil amorphous Silica Fabrics are high temperature fabrics used for a wide range of insulation and protection applications. AVSil has a minimum silicon dioxide content of 96% for optimum performance. AVSil Silica Fabrics can be fabricated into many forms to withstand continuous temperatures up to 1800°F (980°C) for various periods of time. AVSil Silica Fabrics are available with our standard hydrocarbon coating (CH Series) or with a proprietary abrasion resistant coating (CSR Series). The CH Series can be used in any ventilation situation and will burn off with very little visual smoke and no odor. The CSR Series is not recommended for inside welding or protection applications having poor ventilation. The CSR coating will burn off at approximately 600°F (315°C) and will smoke and have an odor until gone. AVSil Silica Fabrics give superior protection from weld slag and welding sparks in hot work protection. AVSil Silica Fabrics meet MIL-I-24244 and MIL-C-24576(SH) specifications.

AVSil amorphous Silica Fabrics are high temperature fabrics used for a wide range of insulation and protection applications. AVSil has a minimum silicon dioxide content of 96% for optimum performance. AVSil Silica Fabrics can be fabricated into many forms to withstand continuous temperatures up to 1800°F (980°C) for various periods of time. AVSil Silica Fabrics are available with our standard hydrocarbon coating (CH Series) or with a proprietary abrasion resistant coating (CSR Series). The CH Series can be used in any ventilation situation and will burn off with very little visual smoke and no odor. The CSR Series is not recommended for inside welding or protection applications having poor ventilation. The CSR coating will burn off at approximately 600°F (315°C) and will smoke and have an odor until gone. AVSil Silica Fabrics give superior protection from weld slag and welding sparks in hot work protection. AVSil Silica Fabrics meet MIL-I-24244 and MIL-C-24576(SH) specifications.

Supplier's Site

Technical Specifications

  AVS Industries
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 136CSR
Product Name AVSil Satin Weave Silica Fabric
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Aerospace; Automotive / Transportation; Chemical; Molten Metal Processing, Oil Refineries
Structural Features Coated / Sized
Use Temperature 600 to 1800 F (316 to 982 C)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 4915013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 0.0 to 22.1 lbs (0.0 to 10 kg)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details