AVS Industries Datasheets for Foil Tapes
Foil tapes utilize a metal-film carrier to enhance thermal/electrical conductivity, abrasion resistance, and EMI/RFI shielding, while retaining the physical properties typical of adhesive tape. Metal carriers also allow an aggressive adhesive to be applied, which are occasionally laced with conductive granules like silver or graphite.
Foil Tapes: Learn more
| Product Name | Notes |
|---|---|
| AVS Adhesive-backed Tape combines the non-raveling properties of a woven tape with an adhesive system to facilitate installation for various product applications. The adhesive system will start to decompose at... | |
| AVS Slit Tapes combines the non-raveling properties of a woven tape for installation in various specialized product applications. AVS Slit Tapes are intended for temperature applications between ambient and 1800°F... |