AVS Industries AVS Coated Fiberglass Fabric Silrub 1715-2 (60in)

Description
AVS Fiberglass Fabrics in greige (GR) and heat treated (HT) are available in foil/film laminated and rubber polymer coated forms. Intermittent thermal capability for the base fiberglass fabric is 1000°F (538°C). If exposed to high temperature 600°F (315°C) to 1000°F (538°C) for an extended period of time the fabric may become stiff and brittle. A hydrocarbon (H) finish can be applied to Heat Treated (HT) fabrics to minimize dermatitis in handling of fabrics.
Description
AVS Fiberglass Fabrics in greige (GR) and heat treated (HT) are available in foil/film laminated and rubber polymer coated forms. Intermittent thermal capability for the base fiberglass fabric is 1000°F (538°C). If exposed to high temperature 600°F (315°C) to 1000°F (538°C) for an extended period of time the fabric may become stiff and brittle. A hydrocarbon (H) finish can be applied to Heat Treated (HT) fabrics to minimize dermatitis in handling of fabrics.

Suppliers

Company
Product
Description
Supplier Links
AVS Coated Fiberglass Fabric - Silrub 1715-2 (60in) - AVS Industries
New Castle, DE, USA
AVS Coated Fiberglass Fabric
Silrub 1715-2 (60in)
AVS Coated Fiberglass Fabric Silrub 1715-2 (60in)
AVS Fiberglass Fabrics in greige (GR) and heat treated (HT) are available in foil/film laminated and rubber polymer coated forms. Intermittent thermal capability for the base fiberglass fabric is 1000°F (538°C). If exposed to high temperature 600°F (315°C) to 1000°F (538°C) for an extended period of time the fabric may become stiff and brittle. A hydrocarbon (H) finish can be applied to Heat Treated (HT) fabrics to minimize dermatitis in handling of fabrics.

AVS Fiberglass Fabrics in greige (GR) and heat treated (HT) are available in foil/film laminated and rubber polymer coated forms. Intermittent thermal capability for the base fiberglass fabric is 1000°F (538°C). If exposed to high temperature 600°F (315°C) to 1000°F (538°C) for an extended period of time the fabric may become stiff and brittle. A hydrocarbon (H) finish can be applied to Heat Treated (HT) fabrics to minimize dermatitis in handling of fabrics.

Supplier's Site

Technical Specifications

  AVS Industries
Product Category Coated Fabrics
Product Number Silrub 1715-2 (60in)
Product Name AVS Coated Fiberglass Fabric
Views / Search Form Triggers Industrial Fabric
Type Woven
Material Fiberglass; Coated / Sized
Applications Automotive / Transportation; Hot Work and Vertical Spark Protection
Thickness 0.0180 inch (0.4572 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX SF 37 JETSTAR - Mid-Mountain Materials, Inc.
Specs
Views / Search Form Triggers Industrial Fabric
Type Folding Canopies on Passenger Boarding Bridges; Woven
Material Fiberglass; Coated / Sized
View Details
PTFE Coated Fiberglass Fabrics - 66-10 - Lanmar, Inc.
Specs
Views / Search Form Triggers Industrial Fabric
Material Fiberglass; Coated / Sized
Thickness 0.0100 inch (0.2540 mm)
View Details
Berry Plastics Corporation - Engineered Materials Division
Specs
Views / Search Form Triggers Industrial Fabric
Type Woven
Material Synthetic; Polypropylene; Coated / Sized (optional feature)
View Details
Tie Cords & Lacing Tapes -  - Carlisle Interconnect Technologies
Carlisle Interconnect Technologies
Specs
Views / Search Form Triggers Cordage / Rope
Material Fiberglass; Synthetic; Fluoropolymer; Coated / Sized
Applications Aerospace; Chemical; OEM
View Details