AVS Industries S2 AVS Fiberglass Fabric STP1960

Description
AVS Fiberglass Fabrics in greige (GR) and heat treated (HT) are available in foil/film laminated and rubber polymer coated forms. Intermittent thermal capability for the base fiberglass fabric is 1000°F (538°C). If exposed to high temperature 600°F (315°C) to 1000°F (538°C) for an extended period of time the fabric may become stiff and brittle. A hydrocarbon (H) finish can be applied to Heat Treated (HT) fabrics to minimize dermatitis in handling of fabrics.
Description
AVS Fiberglass Fabrics in greige (GR) and heat treated (HT) are available in foil/film laminated and rubber polymer coated forms. Intermittent thermal capability for the base fiberglass fabric is 1000°F (538°C). If exposed to high temperature 600°F (315°C) to 1000°F (538°C) for an extended period of time the fabric may become stiff and brittle. A hydrocarbon (H) finish can be applied to Heat Treated (HT) fabrics to minimize dermatitis in handling of fabrics.

Suppliers

Company
Product
Description
Supplier Links
S2 AVS Fiberglass Fabric - STP1960 - AVS Industries
New Castle, DE, USA
S2 AVS Fiberglass Fabric
STP1960
S2 AVS Fiberglass Fabric STP1960
AVS Fiberglass Fabrics in greige (GR) and heat treated (HT) are available in foil/film laminated and rubber polymer coated forms. Intermittent thermal capability for the base fiberglass fabric is 1000°F (538°C). If exposed to high temperature 600°F (315°C) to 1000°F (538°C) for an extended period of time the fabric may become stiff and brittle. A hydrocarbon (H) finish can be applied to Heat Treated (HT) fabrics to minimize dermatitis in handling of fabrics.

AVS Fiberglass Fabrics in greige (GR) and heat treated (HT) are available in foil/film laminated and rubber polymer coated forms. Intermittent thermal capability for the base fiberglass fabric is 1000°F (538°C). If exposed to high temperature 600°F (315°C) to 1000°F (538°C) for an extended period of time the fabric may become stiff and brittle. A hydrocarbon (H) finish can be applied to Heat Treated (HT) fabrics to minimize dermatitis in handling of fabrics.

Supplier's Site

Technical Specifications

  AVS Industries
Product Category Industrial Fabrics
Product Number STP1960
Product Name S2 AVS Fiberglass Fabric
Textie Product Type Woven
Material SGlass; Fiberglass
Applications Automotive / Transportation; Hot Work and Vertical Spark Protection
Thickness 0.0320 inch (0.8128 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Fire Protective Fiberglass Fabrics- Aluminized Silica - ARMATEX® SF2 12-NF - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire
Features Thermal Insulation
View Details