AVS Industries FLXGLAS HT Treated Plain Weave Fabric HT2025H

Description
FLXGLAS HT is a special inorganic treated premium grade fiberglass fabric designed for continuous high temperature applications that exceed the 900°F (485°C) limitation for standard fiberglass fabric. FLXGLAS HT fabrics withstand temperature extremes of up to 1300°F (700°C), with no significant deterioration in flexibility or strength. FLXGLAS HT fabrics are available in plain and satin weave patterns. Plain weave is recommended for fabrication applications while the satin weave is recommended for any application requiring a smooth surface to meet customer end-use requirements. FLXGLAS HT consistently outperforms standard and vermiculite coated fiberglass fabrics in continuous high temperature applications.
Description
FLXGLAS HT is a special inorganic treated premium grade fiberglass fabric designed for continuous high temperature applications that exceed the 900°F (485°C) limitation for standard fiberglass fabric. FLXGLAS HT fabrics withstand temperature extremes of up to 1300°F (700°C), with no significant deterioration in flexibility or strength. FLXGLAS HT fabrics are available in plain and satin weave patterns. Plain weave is recommended for fabrication applications while the satin weave is recommended for any application requiring a smooth surface to meet customer end-use requirements. FLXGLAS HT consistently outperforms standard and vermiculite coated fiberglass fabrics in continuous high temperature applications.

Suppliers

Company
Product
Description
Supplier Links
FLXGLAS HT Treated Plain Weave Fabric - HT2025H - AVS Industries
New Castle, DE, USA
FLXGLAS HT Treated Plain Weave Fabric
HT2025H
FLXGLAS HT Treated Plain Weave Fabric HT2025H
FLXGLAS HT is a special inorganic treated premium grade fiberglass fabric designed for continuous high temperature applications that exceed the 900°F (485°C) limitation for standard fiberglass fabric. FLXGLAS HT fabrics withstand temperature extremes of up to 1300°F (700°C), with no significant deterioration in flexibility or strength. FLXGLAS HT fabrics are available in plain and satin weave patterns. Plain weave is recommended for fabrication applications while the satin weave is recommended for any application requiring a smooth surface to meet customer end-use requirements. FLXGLAS HT consistently outperforms standard and vermiculite coated fiberglass fabrics in continuous high temperature applications.

FLXGLAS HT is a special inorganic treated premium grade fiberglass fabric designed for continuous high temperature applications that exceed the 900°F (485°C) limitation for standard fiberglass fabric. FLXGLAS HT fabrics withstand temperature extremes of up to 1300°F (700°C), with no significant deterioration in flexibility or strength. FLXGLAS HT fabrics are available in plain and satin weave patterns. Plain weave is recommended for fabrication applications while the satin weave is recommended for any application requiring a smooth surface to meet customer end-use requirements. FLXGLAS HT consistently outperforms standard and vermiculite coated fiberglass fabrics in continuous high temperature applications.

Supplier's Site

Technical Specifications

  AVS Industries
Product Category Industrial Fabrics
Product Number HT2025H
Product Name FLXGLAS HT Treated Plain Weave Fabric
Textie Product Type Woven
Material Fiberglass
Applications Heat Barrier, Welding Curtain
Thickness 0.0300 inch (0.7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Neoprene Coated Fiberglass - ARMATEX® NF 20 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Welding Protection
Features Thermal Insulation
View Details