AVS Industries Datasheets for Ceramic Insulation and Textiles

Ceramic insulation and textiles are fibrous refractories or thermal insulation products that consist of ceramic fibers in bulk, cloth, batting, paper or rope forms.
Ceramic Insulation and Textiles: Learn more

Product Name Notes
AVSil amorphous Silica Fabrics are high temperature fabrics used for a wide range of insulation and protection applications. AVSil has a minimum silicon dioxide content of 96% for optimum performance.
AVSil amorphous Silica Ropes are used for high temperature packings and sealing applications. To improve handling and installation of the AVSil Silica Rope, it has the standard H coating which...
AVSil amorphous Silica Sleeving is primarily used as thermal protection of circular items. To improve handling properties during installation, the sleeving has the standard H coating, which will start to...
AVSil Needled Insulation, made from amorphous silica, is ideal for a wide range of critical, high temperature aerospace, automotive and industrial applications. AVSil Needled Insulation is available in Un-shrunk (U)...
AVSil Plain Weave CH Type Silica Fabric is composed of texturized yarns and has improved insulating properties over the more common satin weave fabrics. It also has improved fabrication properties...
AVSil Shrunk Silica Fabrics are available for applications requiring minimum shrinkage at high temperatures in industrial and aerospace applications. The areal shrinkage can be as low as 1% at 1800°F...
The AVSil standard-CH fabrics can be laminated with aluminized film or coated with silicone to obtain special performance properties. The aluminized film is used primarily for its thermal reflectivity and...
ULTRAFLX amorphous Silica Fabrics are satin weave inorganic chemically treated fabrics that provide much better continuous higher temperature capability than standard Silica Fabric. ULTRAFLX Silica Fabrics incorporate all of the...