AVSil Shrunk Silica Fabrics are available for applications requiring minimum shrinkage at high temperatures in industrial and aerospace applications. The areal shrinkage can be as low as 1% at 1800°F (985°C).
| AVS Industries | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | 84S (54in) |
| Product Name | AVSil Shrunk Silica Fabric |
| Type | Industrial Fabric |
| Material | Quartz / Fused Silica; Ceramic |
| Applications | Aerospace; OEM; Mold Release in Metal Forging |
| Use Temperature | 1800 F (982 C) |