AVS Industries Datasheets for Cable and Electrical Tapes

Cable and electrical tapes are a variety of pressure-adhering adhesive tape specifically designed to wrap, shield, mask, mark, or insulate types of electrical cables, wiring harnesses, electric components, or circuit boards. Electric tapes come in many colors and materials, but black, vinyl tape has become the consumer standard.


Cable and Electrical Tapes: Learn more

Product Name Notes
AVS Adhesive-backed Tape combines the non-raveling properties of a woven tape with an adhesive system to facilitate installation for various product applications. The adhesive system will start to decompose at...
AVS Slit Tapes combines the non-raveling properties of a woven tape for installation in various specialized product applications. AVS Slit Tapes are intended for temperature applications between ambient and 1800°F...
AVSil Silica Woven Tapes have selvaged edges to prevent raveling. WT36CH and WT65CH woven tapes have a coating that improves low temperature handling and decomposes at an elevated temperature above...