AVS Industries Braided AVSil Silica Rope BR-2

Description
AVSil amorphous Silica Ropes are used for high temperature packings and sealing applications. To improve handling and installation of the AVSil Silica Rope, it has the standard H coating which will start to decompose at a temperature above 500°F (260°C). There are two rope constructions available - Twisted and Braided. Application temperature are up to 1800°F (980°C). AVSil Silica Ropes can be surface modified upon request with knitted wire constructions to improve surface abrasion resistance and compression properties.
Description
AVSil amorphous Silica Ropes are used for high temperature packings and sealing applications. To improve handling and installation of the AVSil Silica Rope, it has the standard H coating which will start to decompose at a temperature above 500°F (260°C). There are two rope constructions available - Twisted and Braided. Application temperature are up to 1800°F (980°C). AVSil Silica Ropes can be surface modified upon request with knitted wire constructions to improve surface abrasion resistance and compression properties.

Suppliers

Company
Product
Description
Supplier Links
Braided AVSil Silica Rope - BR-2 - AVS Industries
New Castle, DE, USA
Braided AVSil Silica Rope
BR-2
Braided AVSil Silica Rope BR-2
AVSil amorphous Silica Ropes are used for high temperature packings and sealing applications. To improve handling and installation of the AVSil Silica Rope, it has the standard H coating which will start to decompose at a temperature above 500°F (260°C). There are two rope constructions available - Twisted and Braided. Application temperature are up to 1800°F (980°C). AVSil Silica Ropes can be surface modified upon request with knitted wire constructions to improve surface abrasion resistance and compression properties.

AVSil amorphous Silica Ropes are used for high temperature packings and sealing applications. To improve handling and installation of the AVSil Silica Rope, it has the standard H coating which will start to decompose at a temperature above 500°F (260°C). There are two rope constructions available - Twisted and Braided. Application temperature are up to 1800°F (980°C). AVSil Silica Ropes can be surface modified upon request with knitted wire constructions to improve surface abrasion resistance and compression properties.

Supplier's Site

Technical Specifications

  AVS Industries
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number BR-2
Product Name Braided AVSil Silica Rope
Type Cordage / Rope; Braided; Rope or Cordage
Material Quartz / Fused Silica; Ceramic
Applications Packaging; High Temperature Packing and Sealing
Structural Features Coated / Sized
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Needled Silica Mat - CERMEX® MT1800 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven; Blanket or Batt
Material Quartz / Fused Silica; Ceramic
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
Rope - 192963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised metal
Breaking Strength 714.4 lbs (324 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details