AVS Industries Silicone Coated AVSil Silica Fabric SILRUB136CH-1

Description
The AVSil standard-CH fabrics can be laminated with aluminized film or coated with silicone to obtain special performance properties. The aluminized film is used primarily for its thermal reflectivity and the silicone coated fabric is used for abrasion resistance. Both give gas and liquid impermeability. All silica fabric rolls can be supplied with eyelets on one or both edges spaced per request.
Description
The AVSil standard-CH fabrics can be laminated with aluminized film or coated with silicone to obtain special performance properties. The aluminized film is used primarily for its thermal reflectivity and the silicone coated fabric is used for abrasion resistance. Both give gas and liquid impermeability. All silica fabric rolls can be supplied with eyelets on one or both edges spaced per request.

Suppliers

Company
Product
Description
Supplier Links
Silicone Coated AVSil Silica Fabric - SILRUB136CH-1 - AVS Industries
New Castle, DE, USA
Silicone Coated AVSil Silica Fabric
SILRUB136CH-1
Silicone Coated AVSil Silica Fabric SILRUB136CH-1
The AVSil standard-CH fabrics can be laminated with aluminized film or coated with silicone to obtain special performance properties. The aluminized film is used primarily for its thermal reflectivity and the silicone coated fabric is used for abrasion resistance. Both give gas and liquid impermeability. All silica fabric rolls can be supplied with eyelets on one or both edges spaced per request.

The AVSil standard-CH fabrics can be laminated with aluminized film or coated with silicone to obtain special performance properties. The aluminized film is used primarily for its thermal reflectivity and the silicone coated fabric is used for abrasion resistance. Both give gas and liquid impermeability. All silica fabric rolls can be supplied with eyelets on one or both edges spaced per request.

Technical Specifications

  AVS Industries
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number SILRUB136CH-1
Product Name Silicone Coated AVSil Silica Fabric
Type Industrial Fabric
Material Quartz / Fused Silica; Ceramic
Applications Abrasion Resistance
Structural Features Coated / Sized
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Rope - 1835857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 661.5 lbs (300 kg)
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Performance Features ChemRes
View Details