AVS Industries AVS Coated Fiberglass Fabric Silrub CS26

Description
AVS Fiberglass Fabrics in greige (GR) and heat treated (HT) are available in foil/film laminated and rubber polymer coated forms. Intermittent thermal capability for the base fiberglass fabric is 1000°F (538°C). If exposed to high temperature 600°F (315°C) to 1000°F (538°C) for an extended period of time the fabric may become stiff and brittle. A hydrocarbon (H) finish can be applied to Heat Treated (HT) fabrics to minimize dermatitis in handling of fabrics.
Description
AVS Fiberglass Fabrics in greige (GR) and heat treated (HT) are available in foil/film laminated and rubber polymer coated forms. Intermittent thermal capability for the base fiberglass fabric is 1000°F (538°C). If exposed to high temperature 600°F (315°C) to 1000°F (538°C) for an extended period of time the fabric may become stiff and brittle. A hydrocarbon (H) finish can be applied to Heat Treated (HT) fabrics to minimize dermatitis in handling of fabrics.

Suppliers

Company
Product
Description
Supplier Links
AVS Coated Fiberglass Fabric - Silrub CS26 - AVS Industries
New Castle, DE, USA
AVS Coated Fiberglass Fabric
Silrub CS26
AVS Coated Fiberglass Fabric Silrub CS26
AVS Fiberglass Fabrics in greige (GR) and heat treated (HT) are available in foil/film laminated and rubber polymer coated forms. Intermittent thermal capability for the base fiberglass fabric is 1000°F (538°C). If exposed to high temperature 600°F (315°C) to 1000°F (538°C) for an extended period of time the fabric may become stiff and brittle. A hydrocarbon (H) finish can be applied to Heat Treated (HT) fabrics to minimize dermatitis in handling of fabrics.

AVS Fiberglass Fabrics in greige (GR) and heat treated (HT) are available in foil/film laminated and rubber polymer coated forms. Intermittent thermal capability for the base fiberglass fabric is 1000°F (538°C). If exposed to high temperature 600°F (315°C) to 1000°F (538°C) for an extended period of time the fabric may become stiff and brittle. A hydrocarbon (H) finish can be applied to Heat Treated (HT) fabrics to minimize dermatitis in handling of fabrics.

Supplier's Site

Technical Specifications

  AVS Industries
Product Category Coated Fabrics
Product Number Silrub CS26
Product Name AVS Coated Fiberglass Fabric
Views / Search Form Triggers Industrial Fabric
Type Woven
Material Fiberglass; Coated / Sized
Applications Automotive / Transportation; Hot Work and Vertical Spark Protection
Thickness 0.0320 inch (0.8128 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Intumescent / Silicone Coated Fiberglass - ARMATEX® SIF 28 - Mid-Mountain Materials, Inc.
Specs
Views / Search Form Triggers Thermal Insulation; Industrial Fabric
Material Fiberglass; Coated / Sized
Thickness 0.0280 inch (0.7112 mm)
View Details
PTFE Coated Fiberglass Fabrics - 77-3 - Lanmar, Inc.
Specs
Views / Search Form Triggers Industrial Fabric
Material Fiberglass; Coated / Sized
Thickness 0.0030 inch (0.0762 mm)
View Details
Tie Cords & Lacing Tapes -  - Carlisle Interconnect Technologies
Carlisle Interconnect Technologies
Specs
Views / Search Form Triggers Cordage / Rope
Material Fiberglass; Synthetic; Fluoropolymer; Coated / Sized
Applications Aerospace; Chemical; OEM
View Details
Thermal Bonded Nonwoven Fabrics -  - Bondex, Inc.
Specs
Views / Search Form Triggers Industrial Fabric
Type Nonwoven
Material Synthetic; Polyamide (optional feature); Polyester (optional feature); Acetate (optional feature); Polypropylene (optional feature); Aramid (optional feature); Rayon (optional feature); PPS (optional feature); Coated / Sized (optional feature)
View Details