AVS Industries AVS Fiberglass Fabric CS26 (60in)

Description
AVS Fiberglass Fabrics in greige (GR) and heat treated (HT) are available in foil/film laminated and rubber polymer coated forms. Intermittent thermal capability for the base fiberglass fabric is 1000°F (538°C). If exposed to high temperature 600°F (315°C) to 1000°F (538°C) for an extended period of time the fabric may become stiff and brittle. A hydrocarbon (H) finish can be applied to Heat Treated (HT) fabrics to minimize dermatitis in handling of fabrics.
Description
AVS Fiberglass Fabrics in greige (GR) and heat treated (HT) are available in foil/film laminated and rubber polymer coated forms. Intermittent thermal capability for the base fiberglass fabric is 1000°F (538°C). If exposed to high temperature 600°F (315°C) to 1000°F (538°C) for an extended period of time the fabric may become stiff and brittle. A hydrocarbon (H) finish can be applied to Heat Treated (HT) fabrics to minimize dermatitis in handling of fabrics.

Suppliers

Company
Product
Description
Supplier Links
AVS Fiberglass Fabric - CS26 (60in) - AVS Industries
New Castle, DE, USA
AVS Fiberglass Fabric
CS26 (60in)
AVS Fiberglass Fabric CS26 (60in)
AVS Fiberglass Fabrics in greige (GR) and heat treated (HT) are available in foil/film laminated and rubber polymer coated forms. Intermittent thermal capability for the base fiberglass fabric is 1000°F (538°C). If exposed to high temperature 600°F (315°C) to 1000°F (538°C) for an extended period of time the fabric may become stiff and brittle. A hydrocarbon (H) finish can be applied to Heat Treated (HT) fabrics to minimize dermatitis in handling of fabrics.

AVS Fiberglass Fabrics in greige (GR) and heat treated (HT) are available in foil/film laminated and rubber polymer coated forms. Intermittent thermal capability for the base fiberglass fabric is 1000°F (538°C). If exposed to high temperature 600°F (315°C) to 1000°F (538°C) for an extended period of time the fabric may become stiff and brittle. A hydrocarbon (H) finish can be applied to Heat Treated (HT) fabrics to minimize dermatitis in handling of fabrics.

Supplier's Site

Technical Specifications

  AVS Industries
Product Category Industrial Fabrics
Product Number CS26 (60in)
Product Name AVS Fiberglass Fabric
Textie Product Type Woven
Material Fiberglass
Applications Automotive / Transportation; Hot Work and Vertical Spark Protection
Thickness 0.0300 inch (0.7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Woven Silica Fabrics - SILTEX® 46-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details