Shipping Supply, LLC Shrink Tubing, 6"" x 100 Gauge x 1500' - 1 ROLL SHP-6941

Description
Use to make custom size shrink bags. Pre-sealed on two sides. Provides crystal clear high gloss packaging. Can be used with automatic or portable equipment. Sold by the roll.
Description
Use to make custom size shrink bags. Pre-sealed on two sides. Provides crystal clear high gloss packaging. Can be used with automatic or portable equipment. Sold by the roll.

Suppliers

Company
Product
Description
Supplier Links
Shrink Tubing, 6
Sunnyvale, CA, USA
Shrink Tubing, 6"" x 100 Gauge x 1500' - 1 ROLL
SHP-6941
Shrink Tubing, 6"" x 100 Gauge x 1500' - 1 ROLL SHP-6941
Use to make custom size shrink bags. Pre-sealed on two sides. Provides crystal clear high gloss packaging. Can be used with automatic or portable equipment. Sold by the roll.

Use to make custom size shrink bags. Pre-sealed on two sides. Provides crystal clear high gloss packaging. Can be used with automatic or portable equipment. Sold by the roll.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Shrink Wrap and Stretch Films
Product Number SHP-6941
Product Name Shrink Tubing, 6"" x 100 Gauge x 1500' - 1 ROLL
Type Shrink
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 2401177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 400 mm (15.75 inches)
View Details
Battery Shrink Wrap – White -  - Sunstone Engineering
Specs
Type Shrink
Width 24 mm (0.9449 inches)
Thickness 0.1524 mm (0.0060 inches)
View Details
Specialty Shrink Film - QSL - Intertape Polymer Group, Inc.
Intertape Polymer Group, Inc.
Specs
Type Shrink
Material Plastic
Temperature Resistance -45 to 90 C (-49 to 194 F)
View Details