Shipping Supply, LLC Cast Machine Stretch Film, 20"" x 80 Gauge x 5000' - 1 ROLL SHP-7045

Description
Film stretches up to 250%. Ultra clear film makes bar codes and other important information easy to read under the film. Great for use on uniform loads. Works well on all stretch film equipment. Available by the roll.
Description
Film stretches up to 250%. Ultra clear film makes bar codes and other important information easy to read under the film. Great for use on uniform loads. Works well on all stretch film equipment. Available by the roll.

Suppliers

Company
Product
Description
Supplier Links
Cast Machine Stretch Film, 20
Sunnyvale, CA, USA
Cast Machine Stretch Film, 20"" x 80 Gauge x 5000' - 1 ROLL
SHP-7045
Cast Machine Stretch Film, 20"" x 80 Gauge x 5000' - 1 ROLL SHP-7045
Film stretches up to 250%. Ultra clear film makes bar codes and other important information easy to read under the film. Great for use on uniform loads. Works well on all stretch film equipment. Available by the roll.

Film stretches up to 250%. Ultra clear film makes bar codes and other important information easy to read under the film. Great for use on uniform loads. Works well on all stretch film equipment. Available by the roll.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Shrink Wrap and Stretch Films
Product Number SHP-7045
Product Name Cast Machine Stretch Film, 20"" x 80 Gauge x 5000' - 1 ROLL
Type Stretch
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 2401177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 400 mm (15.75 inches)
View Details
Battery Shrink Wrap – White -  - Sunstone Engineering
Specs
Type Shrink
Width 24 mm (0.9449 inches)
Thickness 0.1524 mm (0.0060 inches)
View Details
Stretch film 70 to 80 gauge -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Width 457 mm (18 inches)
View Details