Shipping Supply, LLC Bundling Stretch Film, 3"" x 100 Gauge x 650' - 4 PER CASE SHP-7143

Description
One plastic dispenser is included in each case. Film will not leave a residue on products. Quiet and clear cast film. Available in case quantities.
Description
One plastic dispenser is included in each case. Film will not leave a residue on products. Quiet and clear cast film. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
Bundling Stretch Film, 3
Sunnyvale, CA, USA
Bundling Stretch Film, 3"" x 100 Gauge x 650' - 4 PER CASE
SHP-7143
Bundling Stretch Film, 3"" x 100 Gauge x 650' - 4 PER CASE SHP-7143
One plastic dispenser is included in each case. Film will not leave a residue on products. Quiet and clear cast film. Available in case quantities.

One plastic dispenser is included in each case. Film will not leave a residue on products. Quiet and clear cast film. Available in case quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Shrink Wrap and Stretch Films
Product Number SHP-7143
Product Name Bundling Stretch Film, 3"" x 100 Gauge x 650' - 4 PER CASE
Type Stretch
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 2401177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 400 mm (15.75 inches)
View Details
Battery Shrink Wrap – White -  - Sunstone Engineering
Specs
Type Shrink
Width 24 mm (0.9449 inches)
Thickness 0.1524 mm (0.0060 inches)
View Details
Standard Put-Up Films - BRX-CF - Practical Packaging Solutions
Practical Packaging Solutions
Specs
Type Shrink
Width 127 to 1016 mm (5 to 40 inches)
View Details
Stretch film 70 gauge -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Width 305 mm (12 inches)
View Details