Intertape Polymer Group, Inc. Datasheets for Packaging Tapes
Packaging tape is a rolled adhesive lining manufactured for sealing, wrapping, enclosing, and bundling to prepare items for handling, storage, or shipping. This includes packaging like shrink wrap and corrosion inhibiting films.
Packaging Tapes: Learn more
| Product Name | Notes |
|---|---|
| 1.1 mil high-strength fiberglass reinforced biaxially-oriented polypropylene (BOPP) film backing with an aggressive "solvent-less" pressure-sensitive adhesive. Exhibits high impact strength and adhesion. Provides excellent adhesion and 'stiffness' for L-clip closure... | |
| 1.6 mil general purpose BOPP film with hot melt adhesive. For light boxes, up to 25lbs. Superior adhesion, holding force, tensile strength, and easy unwind. Perfect for general purpose box... | |
| 1.85 mil impact resistant BOPP film with acrylic adhesive. For mid-weight boxes, up to 35lbs. Excellent clarity, superior quick-stick performance, controlled unwind. Reliable performance, even works under 40°F and over... | |
| A moisture resistant kraft flatback paper tape offering a positive, attractive seal and excellent adhesion to minimize carton sealing failures and prevent pilferage. Approved as packaging tape by U.S. Postal... | |
| Acrylic based pressure-sensitive adhesive combined with the conformability/flexi bility of biaxially-oriented polypropylene (BOPP) film provides superior sealing, protective benefits, and ease of handling. Printed for easy identification/inspe ction and resistant... | |
| Aquamaster® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas... | |
| As an experienced tapes and films manufacturer, IPG applied this vast technological knowledge toward formulating the most effective line of foil tape products designed to deliver consistency in quality, performance... | |
| Durable 2.7 mil BOPP film with high grade acrylic adhesive. For heavy boxes, up to 50lbs. Excellent clarity, superior quick-stick performance, controlled unwind. Reliable performance, even works under 40°F and... | |
| Intertape® and American® Brand Masking Tapes are designed for superior performance in a variety of applications such as paint masking, holding, light-duty, splicing, bundling, packaging and many more. The premium... | |
| Intertape® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are... | |
| Intertape™ brand filament and MOPP (monoaxially-oriente d polypropylene) tapes are used in many different applications in various markets. The product line includes general purpose and specialty tapes in both natural... | |
| Intertape™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature... | |
| IPG offers a full line of Pressure-Sensitive Carton-Sealing Tapes with all three adhesive technologies. As a leader in the pressure-sensitive carton sealing tape market, IPG combines years of experience as... | |
| IPG offers a full line of Pressure-Sensitive Carton-Sealing Taps with all three adhesive technologies. As a leader in the pressure-sensitive carton sealing tape market, IPG combines years of experience as... | |
| IPG offers a full range of cloth tape to satisfy even the most demanding requirements and industry standards. From Utility Grade to Premium Grade HVAC duct tapes, all Intertape® brand... | |
| Premium 3.0 mil biaxially-oriented polypropylene (BOPP) film packing tape for extra heavy boxes, up to 70lbs. Now featuring Corrugrip™ Adhesive Technology, the ideal choice for recycled corrugate boxes! | |
| Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass... | |
| When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape® brand Double-Coated Tapes. Intended as a... |