Intertape Polymer Group, Inc. Datasheets for Coated Fabrics
Coated fabrics consist of woven and non-woven cloth with a coating or resin applied to the surface or saturated into the bulk of the material to provide some additional property.
Coated Fabrics: Learn more
| Product Name | Notes |
|---|---|
| A heavyweight fabric incorporating a special weave pattern to enhance thickness, flatness, and tear properties. This product has a one side laminated non-woven geotextile to reduce slip risks in dry... | |
| Aquamaster® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas... | |
| Directly applied to agricultural products such as hay or cotton, Novathene® fabrics are UV stabilized for year round and repeated seasonal protection from rain and sunlight. Novathene fabrics are available... | |
| With over 18 years of in-field service, providing more than 50,000,000 square yards of fabric for frame supported structures in the last FIVE years alone, NovaShield™ from IPG, is designed... |