Intertape® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance reliability. Many IPG electrical insulation tapes are UL listed (File #E20780) and CSA Certified (File #LR94980). With the most comprehensive product line in the industry, IPG has the ideal solution to your most demanding situations.
Acetate Cloth
When you want the convenience of a hand-tearable tape with outstanding product features, IPG®’s Acetate Cloth Tapes are a smart choice. The acetate cloth backing and a thermosetting rubber adhesive system provide high adhesion with conformability, printability, and excellent insulating properties.
| Intertape Polymer Group, Inc. | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 4560 |
| Product Name | Acetate Cloth Electrical Tape |
| Type | Electrical; Packaging Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape |
| Features | Dielectric / Insulating |
| Color | Black, White |
| Backing | Cloth / Fabric |
| Adhesive | Single; Pressure Sensitive |