Intertape Polymer Group, Inc. Glass Filament Electrical Tape 4238

Description
Intertape® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance reliability. Many IPG electrical insulation tapes are UL listed (File #E20780) and CSA Certified (File #LR94980). With the most comprehensive product line in the industry, IPG has the ideal solution to your most demanding situations. Glass Filament The combination of polyester film with glass filament reinforcement delivers high tensile strength, making these tapes excellent for heavy-duty banding and insulation applications. The properties of our Glass Filament Polyester Film Tapes include superior resistance to chemicals, heat, solvents and aging. All products average 5% elongation.
Datasheet
Description
Intertape® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance reliability. Many IPG electrical insulation tapes are UL listed (File #E20780) and CSA Certified (File #LR94980). With the most comprehensive product line in the industry, IPG has the ideal solution to your most demanding situations. Glass Filament The combination of polyester film with glass filament reinforcement delivers high tensile strength, making these tapes excellent for heavy-duty banding and insulation applications. The properties of our Glass Filament Polyester Film Tapes include superior resistance to chemicals, heat, solvents and aging. All products average 5% elongation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glass Filament Electrical Tape - 4238 - Intertape Polymer Group, Inc.
Sarasota, FL, USA
Glass Filament Electrical Tape
4238
Glass Filament Electrical Tape 4238
Intertape® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance reliability. Many IPG electrical insulation tapes are UL listed (File #E20780) and CSA Certified (File #LR94980). With the most comprehensive product line in the industry, IPG has the ideal solution to your most demanding situations. Glass Filament The combination of polyester film with glass filament reinforcement delivers high tensile strength, making these tapes excellent for heavy-duty banding and insulation applications. The properties of our Glass Filament Polyester Film Tapes include superior resistance to chemicals, heat, solvents and aging. All products average 5% elongation.

Intertape® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance reliability. Many IPG electrical insulation tapes are UL listed (File #E20780) and CSA Certified (File #LR94980). With the most comprehensive product line in the industry, IPG has the ideal solution to your most demanding situations.

Glass Filament

The combination of polyester film with glass filament reinforcement delivers high tensile strength, making these tapes excellent for heavy-duty banding and insulation applications. The properties of our Glass Filament Polyester Film Tapes include superior resistance to chemicals, heat, solvents and aging. All products average 5% elongation.

Supplier's Site Datasheet

Technical Specifications

  Intertape Polymer Group, Inc.
Product Category Adhesive Tapes
Product Number 4238
Product Name Glass Filament Electrical Tape
Type Electrical; Packaging Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Dielectric / Insulating; Transparent
Color Transparent
Backing Fiberglass / Glass; Filament; Polyester; Plastic / Polymer
Adhesive Single; Pressure Sensitive
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
High Tack Acrylic Adhesive Transfer - 1123 - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0030 inches (0.0762 mm)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
ESD Tapes - 8772523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Packaging Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Anti-static / ESD Control; Dielectric / Insulating
Color Clear
View Details